MICROCHIP TECHNOLOGY, INC.
UA2V50LM -- RF AND WIRELESS - RF AMPLIFIERS
Microchip Technology, Inc.
RF and Wireless - RF Amplifiers
UA2V50LM
Description
IC RF AMP 2GHZ-50GHZ
Description
IC RF AMP 2GHZ-50GHZ
Suppliers
RF and Wireless - RF Amplifiers
UA2V50LM
Supplier's Site
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
UA2V50LM |
|
Product Name
|
RF and Wireless - RF Amplifiers |
|
Frequency Range
|
2000 to 50000 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
Radar
Frequency Range
32000 to 38000 MHz
View Details
Minimum Gain
13.5 dB
Maximum Gain
13.5 dB
Noise Figure
1.2 dB
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
26000 to 40000 MHz
View Details