Nexperia B.V. Coin cell battery life booster with adaptive power optimization NBM5100BBQ-Q100X

Description
The NBM5100A/B-Q100is a battery energy management device designed to maximize usable capacity from non-rechargeable, primary batteries when used in low-voltage, low-power applications requiring burst current loads. The devices overcome voltage drop and battery life limitations associated with extracting high pulse currents (Figure 1) from lithium primary batteries such as 3.6 V lithium thionyl chloride (Li-SOCl2),which are commonly used in wireless, low-power IoT sensor applications. The NBM5100A/B-Q100conta ins two stages of high efficiency DC-DC conversion and an intelligent learning algorithm. The first stage DC-DC conversion transfers energy from the lithium battery at a low constant current to a capacitive storage element. Once charged, a second DC-DC conversion cycle utilizes this stored energy to supply a regulated voltage with high pulse load current capability on the VDH output pin. The battery is never directly subjected to large load pulse currents, resulting in a longer, more predictable battery lifetime. The proprietary learning algorithm monitors the energy used during repetitive load pulse cycles and optimizes first stage DC-DC conversion to minimize the residual charge in the storage capacitor. A serial interface allows a microcontroller to change default configuration settings and read-back system information. Table 1.Related devices Type number - Bus interface - Auto start - Pulse ILOAD NBM5100A-Q100 I²C Yes ≥ 150 mA NBM5100B-Q100 SPI No ≥ 150 mA Figure 1.IoT pulsed load profile Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 3) Specified from -40 °C to +85 °C Programmable constant battery load current: 2 mA to 16 mA Protection against battery voltage dips (Brown-out) Pulse output current: > 150 mA Low ripple regulated programmable output voltage, VDH: 1.8 V to 3.6 V Ultra-low standby current: 20 nA (typ) Peak conversion efficiency up to 93% with adaptive optimization Integrated fuel gauge Integrated capacitor voltage balancing circuit Small 16 pin lead-free package (SOT763-1/DHVQFN16 ; 2.5 mm × 3.5 mm × 0.85 mm) with side wettable flanks Applications Battery powered wireless microcontroller applications (IoT): Bluetooth®, LoRaWAN®, Sigfox™, LTE-M, NB-IoT, Zigbee, etc. Industrial: temperature, occupancy, e-metering, electronic shelf label, asset tracking, irrigation monitoring Automotive: tire pressure monitors (TPMS), key fobs Figure 1. Simplified Application
Request a Quote
Description
The NBM5100A/B-Q100is a battery energy management device designed to maximize usable capacity from non-rechargeable, primary batteries when used in low-voltage, low-power applications requiring burst current loads. The devices overcome voltage drop and battery life limitations associated with extracting high pulse currents (Figure 1) from lithium primary batteries such as 3.6 V lithium thionyl chloride (Li-SOCl2),which are commonly used in wireless, low-power IoT sensor applications. The NBM5100A/B-Q100conta ins two stages of high efficiency DC-DC conversion and an intelligent learning algorithm. The first stage DC-DC conversion transfers energy from the lithium battery at a low constant current to a capacitive storage element. Once charged, a second DC-DC conversion cycle utilizes this stored energy to supply a regulated voltage with high pulse load current capability on the VDH output pin. The battery is never directly subjected to large load pulse currents, resulting in a longer, more predictable battery lifetime. The proprietary learning algorithm monitors the energy used during repetitive load pulse cycles and optimizes first stage DC-DC conversion to minimize the residual charge in the storage capacitor. A serial interface allows a microcontroller to change default configuration settings and read-back system information. Table 1.Related devices Type number - Bus interface - Auto start - Pulse ILOAD NBM5100A-Q100 I²C Yes ≥ 150 mA NBM5100B-Q100 SPI No ≥ 150 mA Figure 1.IoT pulsed load profile Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 3) Specified from -40 °C to +85 °C Programmable constant battery load current: 2 mA to 16 mA Protection against battery voltage dips (Brown-out) Pulse output current: > 150 mA Low ripple regulated programmable output voltage, VDH: 1.8 V to 3.6 V Ultra-low standby current: 20 nA (typ) Peak conversion efficiency up to 93% with adaptive optimization Integrated fuel gauge Integrated capacitor voltage balancing circuit Small 16 pin lead-free package (SOT763-1/DHVQFN16 ; 2.5 mm × 3.5 mm × 0.85 mm) with side wettable flanks Applications Battery powered wireless microcontroller applications (IoT): Bluetooth®, LoRaWAN®, Sigfox™, LTE-M, NB-IoT, Zigbee, etc. Industrial: temperature, occupancy, e-metering, electronic shelf label, asset tracking, irrigation monitoring Automotive: tire pressure monitors (TPMS), key fobs Figure 1. Simplified Application
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NBM5100BBQ-Q100 is a battery energy management device designed to maximize usable capacity from non-rechargeable, primary batteries in low-voltage, low-power applications requiring burst current loads. It uses two stages of high-efficiency DC-DC conversion to supply pulse currents exceeding 150 mA on the VDH pin without loading the battery directly. Operates from -40 °C to +85 °C and meets AEC-Q100 Grade 3 qualification. Features programmable output voltage from 1.8 V to 3.6 V, ultra-low standby current of 20 nA (typ), and peak efficiency up to 93%. Includes an integrated fuel gauge and capacitor balancing circuit. Housed in a 16-pin DHVQFN16 package (2.5 mm × 3.5 mm × 0.85 mm) with side wettable flanks. Uses SPI for serial communication and does not support automatic start.

Datasheet Summary
Powered by GS/AI

The NBM5100BBQ-Q100 is a battery energy management device designed to maximize usable capacity from non-rechargeable, primary batteries in low-voltage, low-power applications requiring burst current loads. It uses two stages of high-efficiency DC-DC conversion to supply pulse currents exceeding 150 mA on the VDH pin without loading the battery directly. Operates from -40 °C to +85 °C and meets AEC-Q100 Grade 3 qualification. Features programmable output voltage from 1.8 V to 3.6 V, ultra-low standby current of 20 nA (typ), and peak efficiency up to 93%. Includes an integrated fuel gauge and capacitor balancing circuit. Housed in a 16-pin DHVQFN16 package (2.5 mm × 3.5 mm × 0.85 mm) with side wettable flanks. Uses SPI for serial communication and does not support automatic start.

Suppliers

Company
Product
Description
Supplier Links
Coin cell battery life booster with adaptive power optimization - NBM5100BBQ-Q100X - Nexperia B.V.
Nijmegen, Netherlands
Coin cell battery life booster with adaptive power optimization
NBM5100BBQ-Q100X
Coin cell battery life booster with adaptive power optimization NBM5100BBQ-Q100X
The NBM5100A/B-Q100is a battery energy management device designed to maximize usable capacity from non-rechargeable, primary batteries when used in low-voltage, low-power applications requiring burst current loads. The devices overcome voltage drop and battery life limitations associated with extracting high pulse currents (Figure 1) from lithium primary batteries such as 3.6 V lithium thionyl chloride (Li-SOCl2),which are commonly used in wireless, low-power IoT sensor applications. The NBM5100A/B-Q100conta ins two stages of high efficiency DC-DC conversion and an intelligent learning algorithm. The first stage DC-DC conversion transfers energy from the lithium battery at a low constant current to a capacitive storage element. Once charged, a second DC-DC conversion cycle utilizes this stored energy to supply a regulated voltage with high pulse load current capability on the VDH output pin. The battery is never directly subjected to large load pulse currents, resulting in a longer, more predictable battery lifetime. The proprietary learning algorithm monitors the energy used during repetitive load pulse cycles and optimizes first stage DC-DC conversion to minimize the residual charge in the storage capacitor. A serial interface allows a microcontroller to change default configuration settings and read-back system information. Table 1.Related devices Type number - Bus interface - Auto start - Pulse ILOAD NBM5100A-Q100 I²C Yes ≥ 150 mA NBM5100B-Q100 SPI No ≥ 150 mA Figure 1.IoT pulsed load profile Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 3) Specified from -40 °C to +85 °C Programmable constant battery load current: 2 mA to 16 mA Protection against battery voltage dips (Brown-out) Pulse output current: > 150 mA Low ripple regulated programmable output voltage, VDH: 1.8 V to 3.6 V Ultra-low standby current: 20 nA (typ) Peak conversion efficiency up to 93% with adaptive optimization Integrated fuel gauge Integrated capacitor voltage balancing circuit Small 16 pin lead-free package (SOT763-1/DHVQFN16 ; 2.5 mm × 3.5 mm × 0.85 mm) with side wettable flanks Applications Battery powered wireless microcontroller applications (IoT): Bluetooth®, LoRaWAN®, Sigfox™, LTE-M, NB-IoT, Zigbee, etc. Industrial: temperature, occupancy, e-metering, electronic shelf label, asset tracking, irrigation monitoring Automotive: tire pressure monitors (TPMS), key fobs Figure 1. Simplified Application

The NBM5100A/B-Q100is a battery energy management device designed to maximize usable capacity from non-rechargeable, primary batteries when used in low-voltage, low-power applications requiring burst current loads. The devices overcome voltage drop and battery life limitations associated with extracting high pulse currents (Figure 1) from lithium primary batteries such as 3.6 V lithium thionyl chloride (Li-SOCl2),which are commonly used in wireless, low-power IoT sensor applications.

The NBM5100A/B-Q100contains two stages of high efficiency DC-DC conversion and an intelligent learning algorithm. The first stage DC-DC conversion transfers energy from the lithium battery at a low constant current to a capacitive storage element. Once charged, a second DC-DC conversion cycle utilizes this stored energy to supply a regulated voltage with high pulse load current capability on the VDH output pin. The battery is never directly subjected to large load pulse currents, resulting in a longer, more predictable battery lifetime.

The proprietary learning algorithm monitors the energy used during repetitive load pulse cycles and optimizes first stage DC-DC conversion to minimize the residual charge in the storage capacitor.

A serial interface allows a microcontroller to change default configuration settings and read-back system information.

Table 1.Related devices

Type number

-

Bus interface

-

Auto

start

-

Pulse

ILOAD

NBM5100A-Q100

I²C

Yes

≥ 150 mA

NBM5100B-Q100

SPI

No

≥ 150 mA


Figure 1.IoT pulsed load profile

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 3)
    • Specified from -40 °C to +85 °C
  • Programmable constant battery load current: 2 mA to 16 mA
  • Protection against battery voltage dips (Brown-out)
  • Pulse output current: > 150 mA
  • Low ripple regulated programmable output voltage, VDH: 1.8 V to 3.6 V
  • Ultra-low standby current: 20 nA (typ)
  • Peak conversion efficiency up to 93% with adaptive optimization
  • Integrated fuel gauge
  • Integrated capacitor voltage balancing circuit
  • Small 16 pin lead-free package (SOT763-1/DHVQFN16; 2.5 mm × 3.5 mm × 0.85 mm) with side wettable flanks

Applications

  • Battery powered wireless microcontroller applications (IoT): Bluetooth®, LoRaWAN®, Sigfox™, LTE-M, NB-IoT, Zigbee, etc.
  • Industrial: temperature, occupancy, e-metering, electronic shelf label, asset tracking, irrigation monitoring
  • Automotive: tire pressure monitors (TPMS), key fobs

Figure 1. Simplified Application

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NBM5100BBQ-Q100X
Product Name Coin cell battery life booster with adaptive power optimization
Type SOT763-1 SOT763-1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4.38V Voltage Supervisor IC - 691-STM812MW16F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details