Manufacturer: Microchip Technology
Win Source Part Number: 798601-U2796B-MFP
Series: U2796
Packaging: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency: 2GHz
Operating Supply Voltage: 2.7 V ~ 5.5 V
Gain: 9dB
Noise Figure: 9dB
RF Type: Cellular, CT1, CT2, DECT, PCN, UHF
Part Status: Obsolete(EOL)
Number of Mixers: 1
Family Name: U2796B
Categories: RF/IF and RFID
Operating Supply Current: 3.7mA
Manufacturer Package: 8-SO
Alternative Parts (Cross-Reference): ML401-G; MAX9993EGP+; MAX9993EGP-T; HMC381LP6ETR;
Introduction Date: May 02, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC MIXER 2GHZ SINGLE BAL 8SO Product overview: U2796B-MFP from Microchip Technology is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-U2796B-MFP can be used for catalog matching and distributor lookup.
RF Mixer IC Cellular, CT1, CT2, DECT, PCN, UHF 2GHz 8-SO
RF Mixer IC Cellular, CT1, CT2, DECT, PCN, UHF 2GHz 8-SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 798601-U2796B-MFP | 861-U2796B-MFP | U2796B-MFP-ND | U2796B-MFP |
| Product Name | RF Mixers - U2796B-MFP | 2GHZ Rf Mixer | RF Mixers | RF Mixers |
| RF | 2000 MHz | 2000 MHz | 2000 MHz | 2000 MHz |