Microchip Technology, Inc. MOSFET TP2635N3-G P013

Description
MOSFET P-CH Enhancmnt Mode MOSFET
Description
MOSFET P-CH Enhancmnt Mode MOSFET
Datasheet
Datasheet Summary
Powered by GS/AI

The TP2635 is a P-channel enhancement-mode vertical DMOS FET designed for low-threshold switching applications such as TTL and CMOS logic interfaces, solid-state relays, and battery-operated systems. It is packaged in a TO-92 case with a maximum drain-to-source voltage of -350 V, a gate threshold voltage ranging from -0.8 V to -2.0 V, and a static drain-to-source on-resistance of up to 15 Ω at -10 V gate bias. The device has a continuous drain current rating of -0.8 A, an input capacitance of up to 300 pF, and operates over a temperature range of -55°C to +150°C. The package is RoHS compliant (indicated by the -G suffix).

Datasheet Summary
Powered by GS/AI

The TP2635 is a P-channel enhancement-mode vertical DMOS FET designed for low-threshold switching applications such as TTL and CMOS logic interfaces, solid-state relays, and battery-operated systems. It is packaged in a TO-92 case with a maximum drain-to-source voltage of -350 V, a gate threshold voltage ranging from -0.8 V to -2.0 V, and a static drain-to-source on-resistance of up to 15 Ω at -10 V gate bias. The device has a continuous drain current rating of -0.8 A, an input capacitance of up to 300 pF, and operates over a temperature range of -55°C to +150°C. The package is RoHS compliant (indicated by the -G suffix).

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET P-CH Enhancmnt Mode MOSFET

MOSFET P-CH Enhancmnt Mode MOSFET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TP2635N3-G P013
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219597 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT26; Tsot-26
Number of units in IC 2
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD212900SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
CSD17506Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17506Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0053 ohms
View Details
7 suppliers