Microchip Technology, Inc. -20V P-Channel Enhancement-Mode MOSFET TP2502

Description
This low threshold enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (-2.4V max.) High input impedance Low input capacitance (125pF max.) Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage
Description
This low threshold enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (-2.4V max.) High input impedance Low input capacitance (125pF max.) Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage
Datasheet
Datasheet Summary
Powered by GS/AI

The TP2502 is a P-channel enhancement-mode vertical DMOS FET designed for low-threshold switching applications such as logic-level interfaces, solid-state relays, and battery-operated systems. It is packaged in a 3-lead SOT-89 and has a maximum drain-to-source breakdown voltage of -20V, a gate threshold voltage range of -1V to -2.4V, and a maximum on-state resistance of 2Ω at -10V gate-source voltage and -1A drain current. The device features a maximum input capacitance of 125pF, fast switching speeds with a turn-on delay of 10ns and a fall time of 12ns, and operates over a junction temperature range of -55°C to +150°C. It has a thermal resistance of 133°C/W and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The TP2502 is a P-channel enhancement-mode vertical DMOS FET designed for low-threshold switching applications such as logic-level interfaces, solid-state relays, and battery-operated systems. It is packaged in a 3-lead SOT-89 and has a maximum drain-to-source breakdown voltage of -20V, a gate threshold voltage range of -1V to -2.4V, and a maximum on-state resistance of 2Ω at -10V gate-source voltage and -1A drain current. The device features a maximum input capacitance of 125pF, fast switching speeds with a turn-on delay of 10ns and a fall time of 12ns, and operates over a junction temperature range of -55°C to +150°C. It has a thermal resistance of 133°C/W and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
-20V P-Channel Enhancement-Mode MOSFET - TP2502 - Microchip Technology, Inc.
Chandler, AZ, United States
-20V P-Channel Enhancement-Mode MOSFET
TP2502
-20V P-Channel Enhancement-Mode MOSFET TP2502
This low threshold enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (-2.4V max.) High input impedance Low input capacitance (125pF max.) Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage

This low threshold enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired.

Additional Features

    • Low threshold (-2.4V max.)
    • High input impedance
    • Low input capacitance (125pF max.)
    • Fast switching speeds
    • Low on-resistance
    • Free from secondary breakdown
    • Low input and output leakage
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TP2502
Product Name -20V P-Channel Enhancement-Mode MOSFET
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
CSD88539ND 60-V Dual N-Channel NexFET Power MOSFET, CSD88539ND - CSD88539NDT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 46000 milliamps
View Details
7 suppliers
 - 2EDS9265HXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-16
Packing Method Tape Reel; Tape & Reel
View Details