Microchip Technology, Inc. -60V P-Channel Enhancement-Mode MOSFET TP0610T

Description
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (-2.4V max.) High input impedance Low input capacitance (95pF typical) Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage
Description
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (-2.4V max.) High input impedance Low input capacitance (95pF typical) Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage
Datasheet
Datasheet Summary
Powered by GS/AI

The TP0610T is a P-channel enhancement-mode vertical DMOS FET designed for low-threshold switching and amplification applications. It is packaged in a 3-lead SOT-23 (TO-236AB) with dimensions of 2.90mm x 1.30mm body and a maximum height of 1.12mm. The device has a drain-to-source breakdown voltage of -60V, a gate threshold voltage ranging from -1V to -2.4V, and a static drain-to-source on-resistance of 10Ω at -10V gate bias. It operates over an ambient temperature range of -55°C to +150°C with a thermal resistance of 203°C/W. The part meets RoHS compliance and is free from thermal runaway and secondary breakdown.

Datasheet Summary
Powered by GS/AI

The TP0610T is a P-channel enhancement-mode vertical DMOS FET designed for low-threshold switching and amplification applications. It is packaged in a 3-lead SOT-23 (TO-236AB) with dimensions of 2.90mm x 1.30mm body and a maximum height of 1.12mm. The device has a drain-to-source breakdown voltage of -60V, a gate threshold voltage ranging from -1V to -2.4V, and a static drain-to-source on-resistance of 10Ω at -10V gate bias. It operates over an ambient temperature range of -55°C to +150°C with a thermal resistance of 203°C/W. The part meets RoHS compliance and is free from thermal runaway and secondary breakdown.

Suppliers

Company
Product
Description
Supplier Links
-60V P-Channel Enhancement-Mode MOSFET - TP0610T - Microchip Technology, Inc.
Chandler, AZ, United States
-60V P-Channel Enhancement-Mode MOSFET
TP0610T
-60V P-Channel Enhancement-Mode MOSFET TP0610T
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (-2.4V max.) High input impedance Low input capacitance (95pF typical) Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage

This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired.

Additional Features

  • Low threshold (-2.4V max.)
  • High input impedance
  • Low input capacitance (95pF typical)
  • Fast switching speeds
  • Low on-resistance
  • Free from secondary breakdown
  • Low input and output leakage
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TP0610T
Product Name -60V P-Channel Enhancement-Mode MOSFET
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2222885P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI3333
View Details
CSD15571Q2 20-V N-Channel NexFET? Power MOSFET - CSD15571Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 20 volts
rDS(on) 0.0192 ohms
View Details
7 suppliers
40V 160A MOSFET Transistor - 278-AUIRF1404ZS - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 200000 milliwatts
View Details
6 suppliers