Microchip Technology, Inc. 400V N-Channel Enhancement-Mode MOSFET TN2540

Description
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (2.0V max.) High input impedance Low input capacitance (125pF max.) Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage
Description
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (2.0V max.) High input impedance Low input capacitance (125pF max.) Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage
Datasheet
Datasheet Summary
Powered by GS/AI

The TN2540 is an N-channel enhancement-mode vertical DMOS FET designed for switching and amplifying applications requiring low threshold voltage, high breakdown voltage, and fast switching speeds. It is available in 3-lead TO-92 and 3-lead SOT-89 packages. The device has a drain-to-source breakdown voltage of 400 V, a maximum gate-to-source voltage of ±20 V, and a low threshold voltage of 2 V maximum. It exhibits a static drain-to-source on-state resistance of 12 Ω maximum at 10 V gate voltage and 500 mA drain current, with an on-state drain current of 1 A at 10 V gate voltage and 25 V drain voltage. Thermal resistance is 132 °C/W for TO-92 and 73 °C/W for SOT-89. The part operates from -55 °C to +150 °C and is RoHS-compliant with a Pb-free finish. It meets AEC-Q200 qualification standards.

Datasheet Summary
Powered by GS/AI

The TN2540 is an N-channel enhancement-mode vertical DMOS FET designed for switching and amplifying applications requiring low threshold voltage, high breakdown voltage, and fast switching speeds. It is available in 3-lead TO-92 and 3-lead SOT-89 packages. The device has a drain-to-source breakdown voltage of 400 V, a maximum gate-to-source voltage of ±20 V, and a low threshold voltage of 2 V maximum. It exhibits a static drain-to-source on-state resistance of 12 Ω maximum at 10 V gate voltage and 500 mA drain current, with an on-state drain current of 1 A at 10 V gate voltage and 25 V drain voltage. Thermal resistance is 132 °C/W for TO-92 and 73 °C/W for SOT-89. The part operates from -55 °C to +150 °C and is RoHS-compliant with a Pb-free finish. It meets AEC-Q200 qualification standards.

Suppliers

Company
Product
Description
Supplier Links
400V N-Channel Enhancement-Mode MOSFET - TN2540 - Microchip Technology, Inc.
Chandler, AZ, United States
400V N-Channel Enhancement-Mode MOSFET
TN2540
400V N-Channel Enhancement-Mode MOSFET TN2540
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (2.0V max.) High input impedance Low input capacitance (125pF max.) Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage

This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired.

Additional Features

  • Low threshold (2.0V max.)
  • High input impedance
  • Low input capacitance (125pF max.)
  • Fast switching speeds
  • Low on-resistance
  • Free from secondary breakdown
  • Low input and output leakage
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TN2540
Product Name 400V N-Channel Enhancement-Mode MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
Single FETs, MOSFETs - 1727-1131-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
Single FETs, MOSFETs - AUIRF540ZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
Dual N-Channel Matched MOSFET Pair - ALD1101ASAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers