Microchip Technology, Inc. 100V N-Channel Enhancement-Mode MOSFET TN2510

Description
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (2.0V max.) High input impedance Low input capacitance (125pF max.) Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage
Description
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (2.0V max.) High input impedance Low input capacitance (125pF max.) Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage
Datasheet
Datasheet Summary
Powered by GS/AI

The TN2510 is an N-channel enhancement-mode vertical DMOS FET for low-threshold switching applications such as TTL/CMOS interfaces and battery-operated systems. It is packaged in a 3-lead SOT-89 measuring 4.60 mm × 2.60 mm × 1.60 mm. It has a 100 V drain-to-source breakdown voltage, a 2 V maximum gate threshold, and a 1.5 Ω maximum on-resistance at VGS = 4.5 V and ID = 750 mA. Input capacitance is 125 pF maximum at VGS = 0 V. Operating ambient temperature ranges from -55°C to +150°C with a thermal resistance of 73 °C/W. The device is RoHS-compliant and immune to thermal runaway and secondary breakdown.

Datasheet Summary
Powered by GS/AI

The TN2510 is an N-channel enhancement-mode vertical DMOS FET for low-threshold switching applications such as TTL/CMOS interfaces and battery-operated systems. It is packaged in a 3-lead SOT-89 measuring 4.60 mm × 2.60 mm × 1.60 mm. It has a 100 V drain-to-source breakdown voltage, a 2 V maximum gate threshold, and a 1.5 Ω maximum on-resistance at VGS = 4.5 V and ID = 750 mA. Input capacitance is 125 pF maximum at VGS = 0 V. Operating ambient temperature ranges from -55°C to +150°C with a thermal resistance of 73 °C/W. The device is RoHS-compliant and immune to thermal runaway and secondary breakdown.

Suppliers

Company
Product
Description
Supplier Links
100V N-Channel Enhancement-Mode MOSFET - TN2510 - Microchip Technology, Inc.
Chandler, AZ, United States
100V N-Channel Enhancement-Mode MOSFET
TN2510
100V N-Channel Enhancement-Mode MOSFET TN2510
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (2.0V max.) High input impedance Low input capacitance (125pF max.) Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage

This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired.

Additional Features

    • Low threshold (2.0V max.)
    • High input impedance
    • Low input capacitance (125pF max.)
    • Fast switching speeds
    • Low on-resistance
    • Free from secondary breakdown
    • Low input and output leakage
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TN2510
Product Name 100V N-Channel Enhancement-Mode MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF540ZS - 1149798-AUIRF540ZS - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers
TPS1101 Single P-channel Enhancement-Mode MOSFET - TPS1101DR - Texas Instruments
Specs
Polarity P-Channel
View Details
6 suppliers