Microchip Technology, Inc. 240V N-Channel Enhancement-Mode MOSFET TN2124

Description
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Free from secondary breakdown Low power drive requirement Ease of paralleling Low CISS and fast switching speeds Excellent thermal stability Integral source-drain diode High input impedance and high gain
Description
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Free from secondary breakdown Low power drive requirement Ease of paralleling Low CISS and fast switching speeds Excellent thermal stability Integral source-drain diode High input impedance and high gain
Datasheet
Datasheet Summary
Powered by GS/AI

The TN2124 is an N-channel enhancement-mode vertical DMOS FET designed for switching and amplifying applications requiring low threshold voltage, high breakdown voltage, and fast switching speeds. It is packaged in a 3-lead SOT-23 with a body size of 2.90 mm × 1.30 mm and a maximum height of 1.12 mm. The device has a drain-to-source breakdown voltage of 240 V, a gate threshold voltage range of 0.8 V to 2 V, and a static drain-to-source on-state resistance of 15 Ω at 4.5 V gate voltage. It features an integral source-drain diode with a forward voltage drop of up to 1.8 V and a reverse recovery time of 400 ns. The transistor is free from thermal runaway and secondary breakdown, operates within a temperature range of -55°C to +150°C, and has a thermal resistance of 203 °C/W. It is RoHS compliant and meets JEDEC TO-236AB standards.

Datasheet Summary
Powered by GS/AI

The TN2124 is an N-channel enhancement-mode vertical DMOS FET designed for switching and amplifying applications requiring low threshold voltage, high breakdown voltage, and fast switching speeds. It is packaged in a 3-lead SOT-23 with a body size of 2.90 mm × 1.30 mm and a maximum height of 1.12 mm. The device has a drain-to-source breakdown voltage of 240 V, a gate threshold voltage range of 0.8 V to 2 V, and a static drain-to-source on-state resistance of 15 Ω at 4.5 V gate voltage. It features an integral source-drain diode with a forward voltage drop of up to 1.8 V and a reverse recovery time of 400 ns. The transistor is free from thermal runaway and secondary breakdown, operates within a temperature range of -55°C to +150°C, and has a thermal resistance of 203 °C/W. It is RoHS compliant and meets JEDEC TO-236AB standards.

Suppliers

Company
Product
Description
Supplier Links
240V N-Channel Enhancement-Mode MOSFET - TN2124 - Microchip Technology, Inc.
Chandler, AZ, United States
240V N-Channel Enhancement-Mode MOSFET
TN2124
240V N-Channel Enhancement-Mode MOSFET TN2124
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Free from secondary breakdown Low power drive requirement Ease of paralleling Low CISS and fast switching speeds Excellent thermal stability Integral source-drain diode High input impedance and high gain

This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired.

Additional Features

    • Free from secondary breakdown
    • Low power drive requirement
    • Ease of paralleling
    • Low CISS and fast switching speeds
    • Excellent thermal stability
    • Integral source-drain diode
    • High input impedance and high gain
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TN2124
Product Name 240V N-Channel Enhancement-Mode MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827125P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
CSD16401Q5 N-Channel NexFET™ Power MOSFET - CSD16401Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0023 ohms
View Details
8 suppliers
60V 300mA MOSFET Transistor - 2088-2N7002DW H6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Transconductance 2.00E-4 kS
View Details
3 suppliers