TN0104N3-G is an N-channel enhancement-mode vertical DMOS FET in a TO-92 package, designed for low-threshold switching and amplification applications. It has a drain-to-source breakdown voltage of 40 V, a maximum gate-to-source voltage of ±20 V, and a threshold voltage of 1.6 V maximum. The on-state resistance is 1.8 Ω maximum at 10 V gate drive and 1.0 A drain current. It operates over a temperature range of -55°C to +150°C and is RoHS compliant. The device is free from secondary breakdown and exhibits fast switching speeds and low input capacitance, making it suitable for TTL and CMOS logic-level interfaces, solid-state relays, and battery-operated systems.
MOSFET N-CH Enhancmnt Mode MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TN0104N3-G P002 |
| Product Name | MOSFET |