Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - 6LN04CH-TL-E 6LN04CH-TL-E

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 856987-6LN04CH-TL-E Series: * Features: Mosfet Array Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 856987-6LN04CH-TL-E Series: * Features: Mosfet Array Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 6LN04CH-TL-E - 856987-6LN04CH-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 6LN04CH-TL-E
856987-6LN04CH-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 6LN04CH-TL-E 856987-6LN04CH-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 856987-6LN04CH-TL-E Series: * Features: Mosfet Array Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 856987-6LN04CH-TL-E
Series: *
Features: Mosfet Array
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 856987-6LN04CH-TL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 6LN04CH-TL-E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS - TPS2031D - HIGH-SIDE MOSFET POWER SWITCH, 5.5V 8-SOIC - 815-TPS2031D - Utmel Electronic Limited
Specs
rDS(on) 0.0330 ohms
PD 725 milliwatts
TJ -40 to 125 C (-40 to 257 F)
View Details
Single FETs, MOSFETs - 64-6006PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
View Details
4 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910018SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers