Microchip Technology, Inc. Ic Output Type Microchip TCN75AVUA713.

Description
IC Output Type:Open Drain; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IC Output Type:Open Drain; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic Output Type Microchip - 28AC3730 - Newark, An Avnet Company
Chicago, IL, United States
Ic Output Type Microchip
28AC3730
Ic Output Type Microchip 28AC3730
IC Output Type:Open Drain; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes

IC Output Type:Open Drain; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 28AC3730
Product Name Ic Output Type Microchip
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1336669-TLE4998C8DXUMA2 - Win Source Electronics
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
2 suppliers
Single-Channel Silicon-Based Thermopile - ST150 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM135A Precision Temperature Sensor - LM135AH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to ? volts
View Details
5 suppliers
Line sensors, For spectrophotometry - S3903-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details