Dexter Research Center, Inc. ST150 Diffractive Lens

Description
Features A single-channel silicon-based thermopile with integrated diffractive lens and internal baffle that delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C with a high output voltage, 19.5° FOV and a quick time constant of 38ms. This Low-cost detector comes in a TO-5 package and has a very short thermal shock response to ambient temperature change. Applications Excellent for 19.5° FOV non-contact temperature measurement. Benefit High output, narrow FOV, and low cost with larger 1.5mm x 1.5mm active area.
Request a Quote
Description
Features A single-channel silicon-based thermopile with integrated diffractive lens and internal baffle that delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C with a high output voltage, 19.5° FOV and a quick time constant of 38ms. This Low-cost detector comes in a TO-5 package and has a very short thermal shock response to ambient temperature change. Applications Excellent for 19.5° FOV non-contact temperature measurement. Benefit High output, narrow FOV, and low cost with larger 1.5mm x 1.5mm active area.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Features A single-channel silicon-based thermopile with integrated diffractive lens and internal baffle that delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C with a high output voltage, 19.5° FOV and a quick time constant of 38ms. This Low-cost detector comes in a TO-5 package and has a very short thermal shock response to ambient temperature change. Applications Excellent for 19.5° FOV non-contact temperature measurement. Benefit High output, narrow FOV, and low cost with larger 1.5mm x 1.5mm active area.

Features

A single-channel silicon-based thermopile with integrated diffractive lens and internal baffle that delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C with a high output voltage, 19.5° FOV and a quick time constant of 38ms. This Low-cost detector comes in a TO-5 package and has a very short thermal shock response to ambient temperature change.

Applications

Excellent for 19.5° FOV non-contact temperature measurement.

Benefit

High output, narrow FOV, and low cost with larger 1.5mm x 1.5mm active area.

Supplier's Site

Technical Specifications

  Dexter Research Center, Inc.
Product Category Sensor Chips
Product Number ST150 Diffractive Lens
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Based Thermopile Detector - DR34 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Thin Film Based Thermopile Detector - M34 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Thin Film Based Thermopile Detector - 2M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Thin Film Based Thermopile Detector - 1SC - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details