2-Wire Serial Temp Sensor/Thermal Monito
2-Wire Serial Temp Sensor/Thermal Monito
2-Wire Serial Temp Sensor/Thermal Monito
Manufacturer: Microchip Technology
Win Source Part Number: 024702-TCN75-3.3MOA
Packaging: Tube/Rail
Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 8 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±3°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 25°C to 100°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Temperature Sensor Digital, Local -55°C ~ 125°C 8 b 8-SOIC
SENSOR DIGITAL -55C-125C 8SOIC
SENSOR DIGITAL -55C-125C 8SOIC
TEMPERATURE SENSOR, 0.5C, 8-SOIC; IC Output Type:Logic; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes
TEMPERATURE SENSOR, DIGITAL, SOIC-8; IC Output Type:Digital; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
| RS Components, Ltd. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 2368959P | 024702-TCN75-3.3MOA | TCN75-3.3MOA-ND | TCN75-3.3MOA | TCN75-3.3MOA | 80K6157 |
| Product Name | Temperature & Humidity Sensor ICs | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TCN75-3.3MOA | Analog and Digital Output | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Temperature Sensor, 0.5C, 8-Soic; Ic Output Type Microchip |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature |