Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1140EUA-T A1140EUA-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1010928-A1140EUA-T Packaging: Reel - TR Technology: Hall Effect Output Type: Current Source Polarization: South Pole Current - Supply (Max): 5mA Sensing Range: 11mT Trip, 4.5mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-SIP Purpose: Unipolar Switch Supply Voltage - Operating: 3.5 V to 24 V Testing Conditions: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1010928-A1140EUA-T Packaging: Reel - TR Technology: Hall Effect Output Type: Current Source Polarization: South Pole Current - Supply (Max): 5mA Sensing Range: 11mT Trip, 4.5mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-SIP Purpose: Unipolar Switch Supply Voltage - Operating: 3.5 V to 24 V Testing Conditions: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1140EUA-T - 1010928-A1140EUA-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1140EUA-T
1010928-A1140EUA-T
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1140EUA-T 1010928-A1140EUA-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1010928-A1140EUA-T Packaging: Reel - TR Technology: Hall Effect Output Type: Current Source Polarization: South Pole Current - Supply (Max): 5mA Sensing Range: 11mT Trip, 4.5mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-SIP Purpose: Unipolar Switch Supply Voltage - Operating: 3.5 V to 24 V Testing Conditions: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1010928-A1140EUA-T
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Current Source
Polarization: South Pole
Current - Supply (Max): 5mA
Sensing Range: 11mT Trip, 4.5mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 3-SIP
Purpose: Unipolar Switch
Supply Voltage - Operating: 3.5 V to 24 V
Testing Conditions: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A1140EUA-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1140EUA-T
MAGNETIC SWITCH UNIPOLAR 3SIP

MAGNETIC SWITCH UNIPOLAR 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1010928-A1140EUA-T A1140EUA-T
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1140EUA-T Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data