Innovative Sensor Technology IST USA Division Silicon Flow Sensor SFS01 SFS01

Description
Optimal for fast measuring of gas flow and direction Flow range from 0 to 3.5 m/s, 0 °C to + 80 °C, with very fast response time and low energy consumption. > Click here for more information on our Silicon technology
Request a Quote Datasheet
Description
Optimal for fast measuring of gas flow and direction Flow range from 0 to 3.5 m/s, 0 °C to + 80 °C, with very fast response time and low energy consumption. > Click here for more information on our Silicon technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Flow Sensor SFS01 - SFS01 - Innovative Sensor Technology IST USA Division
Las Vegas, NV, USA
Silicon Flow Sensor SFS01
SFS01
Silicon Flow Sensor SFS01 SFS01
Optimal for fast measuring of gas flow and direction Flow range from 0 to 3.5 m/s, 0 °C to + 80 °C, with very fast response time and low energy consumption. > Click here for more information on our Silicon technology

Optimal for fast measuring of gas flow and direction

Flow range from 0 to 3.5 m/s, 0 °C to + 80 °C, with very fast response time and low energy consumption.

> Click here for more information on our Silicon technology

Supplier's Site Datasheet

Technical Specifications

  Innovative Sensor Technology IST USA Division
Product Category Sensor Chips
Product Number SFS01
Product Name Silicon Flow Sensor SFS01
Sensor Type Flow Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Temperature Sensor IC TO92 - TSic 501F TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
Thermal gas flow sensor FS7 - FS7.0.1L.195 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Cu/Ag stranded wire, PTFE-insulated
View Details
Analog and Digital Output - 2952-TSIC306SOP-8-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)"
Input Voltage 2.97 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
Analog and Digital Output - 2952-TSIC716TO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details