The TC8020K6-G is a six-pair integrated MOSFET device containing N- and P-channel enhancement-mode transistors in a 56-lead QFN package measuring 8mm x 8mm. Each pair features integrated gate-to-source resistors and Zener diode clamps, optimized for high-voltage pulser and driver applications. The device supports a drain-to-source voltage of ±200V, with N-channel on-resistance up to 9.0Ω and P-channel up to 9.5Ω at 25°C. Thermal resistance is 27°C/W. It operates from -55°C to +150°C and is RoHS compliant. The package is marked with lot, year, week, assembler, and country codes, and includes no other variant-specific markings.
MOSFET 6-Pair, N- and P-Ch Enhancement MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TC8020K6-G M937 |
| Product Name | MOSFET |