Microchip Technology, Inc. N/P Channel Enhancement-Mode MOSFET w/ Drain Diodes TC7920

Description
TC7920 consists of two pairs of high voltage, low threshold N-channel and P-channel MOSFETs in a 12-Lead DFN package. All MOSFETs have integrated the output drain high voltage diodes, gate-to-source resistors and gate-to-source Zener diode clamps which are desired for high voltage pulser applications. The complimentary, high-speed, high voltage, gate-clamped N and P-channel MOSFET pairs utilize an advanced vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, these devices are free from thermal runaway and thermally induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input and output capacitance, and fast switching speeds are desired. Additional Features High voltage Vertical DMOS technology Integrated drain output high voltage diodes Integrated gate-to-source resistor Integrated gate-to-source Zener diode Low threshold, Low on-resistance Low input & output capacitance Fast switching speeds Electrically isolated N- and P-MOSFET pairs
Description
TC7920 consists of two pairs of high voltage, low threshold N-channel and P-channel MOSFETs in a 12-Lead DFN package. All MOSFETs have integrated the output drain high voltage diodes, gate-to-source resistors and gate-to-source Zener diode clamps which are desired for high voltage pulser applications. The complimentary, high-speed, high voltage, gate-clamped N and P-channel MOSFET pairs utilize an advanced vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, these devices are free from thermal runaway and thermally induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input and output capacitance, and fast switching speeds are desired. Additional Features High voltage Vertical DMOS technology Integrated drain output high voltage diodes Integrated gate-to-source resistor Integrated gate-to-source Zener diode Low threshold, Low on-resistance Low input & output capacitance Fast switching speeds Electrically isolated N- and P-MOSFET pairs
Datasheet
Datasheet Summary
Powered by GS/AI

The TC7920 is a two-pair, high-voltage, enhancement-mode N- and P-channel MOSFET with integrated drain diodes, gate-to-source resistors, and gate-to-source Zener clamps, designed for high-voltage pulser, amplifier, and driver applications. It is packaged in a 12-lead DFN measuring 4.00 mm x 4.00 mm with a maximum height of 1.00 mm. Each N-channel MOSFET has a drain-to-source breakdown voltage of 200 V and a maximum on-resistance of 7.0 Ω, while each P-channel MOSFET has a breakdown voltage of -200 V and a maximum on-resistance of 8.0 Ω. The device operates from -55°C to +150°C and has a thermal resistance of 42 °C/W.

Datasheet Summary
Powered by GS/AI

The TC7920 is a two-pair, high-voltage, enhancement-mode N- and P-channel MOSFET with integrated drain diodes, gate-to-source resistors, and gate-to-source Zener clamps, designed for high-voltage pulser, amplifier, and driver applications. It is packaged in a 12-lead DFN measuring 4.00 mm x 4.00 mm with a maximum height of 1.00 mm. Each N-channel MOSFET has a drain-to-source breakdown voltage of 200 V and a maximum on-resistance of 7.0 Ω, while each P-channel MOSFET has a breakdown voltage of -200 V and a maximum on-resistance of 8.0 Ω. The device operates from -55°C to +150°C and has a thermal resistance of 42 °C/W.

Suppliers

Company
Product
Description
Supplier Links
N/P Channel Enhancement-Mode MOSFET w/ Drain Diodes - TC7920 - Microchip Technology, Inc.
Chandler, AZ, United States
N/P Channel Enhancement-Mode MOSFET w/ Drain Diodes
TC7920
N/P Channel Enhancement-Mode MOSFET w/ Drain Diodes TC7920
TC7920 consists of two pairs of high voltage, low threshold N-channel and P-channel MOSFETs in a 12-Lead DFN package. All MOSFETs have integrated the output drain high voltage diodes, gate-to-source resistors and gate-to-source Zener diode clamps which are desired for high voltage pulser applications. The complimentary, high-speed, high voltage, gate-clamped N and P-channel MOSFET pairs utilize an advanced vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, these devices are free from thermal runaway and thermally induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input and output capacitance, and fast switching speeds are desired. Additional Features High voltage Vertical DMOS technology Integrated drain output high voltage diodes Integrated gate-to-source resistor Integrated gate-to-source Zener diode Low threshold, Low on-resistance Low input & output capacitance Fast switching speeds Electrically isolated N- and P-MOSFET pairs

TC7920 consists of two pairs of high voltage, low threshold N-channel and P-channel MOSFETs in a 12-Lead DFN package. All MOSFETs have integrated the output drain high voltage diodes, gate-to-source resistors and gate-to-source Zener diode clamps which are desired for high voltage pulser applications. The complimentary, high-speed, high voltage, gate-clamped N and P-channel MOSFET pairs utilize an advanced vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, these devices are free from thermal runaway and thermally induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input and output capacitance, and fast switching speeds are desired.

Additional Features

    • High voltage Vertical DMOS technology
    • Integrated drain output high voltage diodes
    • Integrated gate-to-source resistor
    • Integrated gate-to-source Zener diode
    • Low threshold, Low on-resistance
    • Low input & output capacitance
    • Fast switching speeds
    • Electrically isolated N- and P-MOSFET pairs
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TC7920
Product Name N/P Channel Enhancement-Mode MOSFET w/ Drain Diodes
VGS(off) 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1574619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type E-line
View Details
CSD16321Q5 N-Channel NexFET™ Power MOSFET - CSD16321Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0026 ohms
View Details
10 suppliers
Single FETs, MOSFETs - 448-AIMZA75R016M1HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers