Texas Instruments CSD16321Q5 N-Channel NexFET™ Power MOSFET CSD16321Q5

Description
N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Description
N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD16321Q5 is a 25V N-channel NexFET™ power MOSFET designed for synchronous buck converters in networking, telecom, and computing systems. It is packaged in an 8-pin VSON-CLIP (5mm × 6mm) plastic case with an exposed thermal pad for improved heat dissipation. The device has a typical drain-to-source on-resistance of 1.9mΩ at VGS = 8V and a total gate charge of 14nC at 4.5V. It is rated for continuous drain current of up to 100A (package limited) and 177A (silicon limited) at TC = 25°C, with a pulsed drain current capability of 400A. The MOSFET is avalanche rated with a single-pulse avalanche energy of 218mJ and features a junction temperature range of -55°C to 150°C. It is RoHS compliant and meets the requirements of the VSON-CLIP package standard. The thermal resistance junction-to-case is 1.1°C/W.

Datasheet Summary
Powered by GS/AI

The CSD16321Q5 is a 25V N-channel NexFET™ power MOSFET designed for synchronous buck converters in networking, telecom, and computing systems. It is packaged in an 8-pin VSON-CLIP (5mm × 6mm) plastic case with an exposed thermal pad for improved heat dissipation. The device has a typical drain-to-source on-resistance of 1.9mΩ at VGS = 8V and a total gate charge of 14nC at 4.5V. It is rated for continuous drain current of up to 100A (package limited) and 177A (silicon limited) at TC = 25°C, with a pulsed drain current capability of 400A. The MOSFET is avalanche rated with a single-pulse avalanche energy of 218mJ and features a junction temperature range of -55°C to 150°C. It is RoHS compliant and meets the requirements of the VSON-CLIP package standard. The thermal resistance junction-to-case is 1.1°C/W.

Suppliers

Company
Product
Description
Supplier Links
CSD16321Q5 N-Channel NexFET™ Power MOSFET - CSD16321Q5 - Texas Instruments
Dallas, TX, United States
CSD16321Q5 N-Channel NexFET™ Power MOSFET
CSD16321Q5
CSD16321Q5 N-Channel NexFET™ Power MOSFET CSD16321Q5
N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150

N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16321Q5 - 013345-CSD16321Q5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16321Q5
013345-CSD16321Q5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16321Q5 013345-CSD16321Q5
Manufacturer: Texas Instruments Win Source Part Number: 013345-CSD16321Q5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 8V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON-CLIP (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 31A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 19nC @ 4.5V Max Input Capacitance: 3100pF @ 12.5V Maximum Gate-Source Voltage: +10V, -8V Maximum Rds On at Id,Vgs: 2.4 mOhm @ 25A, 8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 013345-CSD16321Q5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 8V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON-CLIP (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 31A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 19nC @ 4.5V
Max Input Capacitance: 3100pF @ 12.5V
Maximum Gate-Source Voltage: +10V, -8V
Maximum Rds On at Id,Vgs: 2.4 mOhm @ 25A, 8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals, Industrial

Buy Now Datasheet
Singapore, Singapore
25V 100A MOSFET Transistor
278-CSD16321Q5
25V 100A MOSFET Transistor 278-CSD16321Q5
25V N-CH MOSFET, 2.4mR Rds(on), 100A ID, SON5x6, NexFET Product overview: CSD16321Q5 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16321Q5 can be used for catalog matching and distributor lookup.

25V N-CH MOSFET, 2.4mR Rds(on), 100A ID, SON5x6, NexFET Product overview: CSD16321Q5 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16321Q5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8274684P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8274684P
MOSFETs 8274684P
MOSFET N-Channel 25V 31A NexFET SON8

MOSFET N-Channel 25V 31A NexFET SON8

Supplier's Site
MOSFETs - 8274684 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8274684
MOSFETs 8274684
MOSFET N-Channel 25V 31A NexFET SON8

MOSFET N-Channel 25V 31A NexFET SON8

Supplier's Site
MOSFETs - 1628526 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1628526
MOSFETs 1628526
MOSFET N-Channel 25V 31A NexFET SON8

MOSFET N-Channel 25V 31A NexFET SON8

Supplier's Site
Single FETs, MOSFETs - 296-24517-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24517-1-ND
Single FETs, MOSFETs 296-24517-1-ND
N-Channel 25V 31A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 25V 31A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-24517-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24517-6-ND
Single FETs, MOSFETs 296-24517-6-ND
N-Channel 25V 31A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 25V 31A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-24517-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24517-2-ND
Single FETs, MOSFETs 296-24517-2-ND
N-Channel 25V 31A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 25V 31A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Mosfet, N Ch, 25V, 100A, 8Son; Transistor Polarity Texas Instruments - 28AH2081 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 25V, 100A, 8Son; Transistor Polarity Texas Instruments
28AH2081
Mosfet, N Ch, 25V, 100A, 8Son; Transistor Polarity Texas Instruments 28AH2081
MOSFET, N CH, 25V, 100A, 8SON; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.0019ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.1V; Power RoHS Compliant: Yes

MOSFET, N CH, 25V, 100A, 8SON; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.0019ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.1V; Power RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - CSD16321Q5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD16321Q5
Single FETs, MOSFETs CSD16321Q5
MOSFET N-CH 25V 31A/100A 8VSON

MOSFET N-CH 25V 31A/100A 8VSON

Supplier's Site Datasheet
Trans MOSFET N-CH 25V 31A 8-Pin SON T/R - 815-CSD16321Q5 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 25V 31A 8-Pin SON T/R
815-CSD16321Q5
Trans MOSFET N-CH 25V 31A 8-Pin SON T/R 815-CSD16321Q5
Trans MOSFET N-CH 25V 31A 8-Pin SON T/R

Trans MOSFET N-CH 25V 31A 8-Pin SON T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD16321Q5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD16321Q5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD16321Q5
MOSFET N-CH 25V 31A/100A 8VSON

MOSFET N-CH 25V 31A/100A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Channel NexFET Power MOSFET

MOSFET N-Channel NexFET Power MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD16321Q5 013345-CSD16321Q5 278-CSD16321Q5 8274684P 8274684 296-24517-1-ND 28AH2081 CSD16321Q5 815-CSD16321Q5 CSD16321Q5 CSD16321Q5
Product Name CSD16321Q5 N-Channel NexFET™ Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16321Q5 25V 100A MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs Mosfet, N Ch, 25V, 100A, 8Son; Transistor Polarity Texas Instruments Single FETs, MOSFETs Trans MOSFET N-CH 25V 31A 8-Pin SON T/R Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 25 volts 25 volts 25 volts 25 volts
rDS(on) 0.0026 ohms 0.0019 ohms 0.0035 ohms
IDSS 200000 milliamps 100000 milliamps 31000 milliamps
QG 14 nC
Unlock Full Specs
to access all available technical data