Microchip Technology, Inc. Analog and Digital Output TC74A7-5.0VAT

Description
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - TC74A7-5.0VAT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC74A7-5.0VAT-ND
Analog and Digital Output TC74A7-5.0VAT-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5

Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5

Buy Now Datasheet
Ic, Thermal Sensor, 2°C, To220-5; Ic Output Type Microchip - 96K4047 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Thermal Sensor, 2°C, To220-5; Ic Output Type Microchip
96K4047
Ic, Thermal Sensor, 2°C, To220-5; Ic Output Type Microchip 96K4047
IC, THERMAL SENSOR, 2°C, TO220-5; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:0°C; Sensing Temperature Max:125°C; Sensor Case Style:TO-220; No. of Pins:5Pins; Supply Voltage Min:2.7V; Product Range:-RoHS Compliant: Yes

IC, THERMAL SENSOR, 2°C, TO220-5; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:0°C; Sensing Temperature Max:125°C; Sensor Case Style:TO-220; No. of Pins:5Pins; Supply Voltage Min:2.7V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TC74A7-5.0VAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TC74A7-5.0VAT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TC74A7-5.0VAT
SENSOR DIGITAL -40C-125C TO220-5

SENSOR DIGITAL -40C-125C TO220-5

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number TC74A7-5.0VAT-ND 96K4047 TC74A7-5.0VAT
Product Name Analog and Digital Output Ic, Thermal Sensor, 2°C, To220-5; Ic Output Type Microchip Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting TO-220-5
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
 - 1SC Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details