New applications for linear output Hall-effect devices, such as displacement, angular position, and current measurement, require high accuracy in conjunction with small package size. The Allegro A1324, A1325, and A1326 linear Hall-effect sensor ICs are designed specifically to achieve both goals. This temperature-stable device is available in a miniature surface mount package (SOT23W) and an ultra-mini through-hole single in-line package.
These ratiometric Hall effect sensor ICs provide a voltage output that is proportional to the applied magnetic field. They feature a quiescent voltage output of 50% of the supply voltage. The A1324/25/26 feature factory programmed sensitivities of 5.0 mV/G, 3.125 mV/G, and 2.5 mV/G, respectively.
The features of these linear devices make them ideal for use in automotive and industrial applications requiring high accuracy, and are guaranteed through an extended temperature range, –40°C to 150°C.
Each BiCMOS monolithic circuit integrates a Hall element, temperature-compensa
These devices are available in a 3-pin ultra-mini SIP package (UA), and a 3-pin surface mount SOT-23 style package (LH). Both are lead (Pb) free, with 100% matte tin leadframe plating.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 736741-A1324LLHLT-T
Packaging: Reel
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 17kHz
Axis: Single
Categories: Sensors, Transducers
Supplier Device Package: SOT-23W
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: SOT-23W
Current - Output (Maximum): 10mA
Maximum Supply Current: 9mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
The Allegro A1324/5/6 linear Hall-effect sensor ICs provide a voltage output that is proportional to the applied magnetic field. Featuring a quiescent voltage output of 50% of the supply voltage and are pre-programmed to sensitivities of 5.0 mV/g, 3.125 mV/g, and 2.5 mV/g, respectively. Each IC integrates a Hall element, temperature-compensa
Temperature-stable quiescent output voltage and sensitivity. Output voltage proportional to magnetic flux density. Low-noise output increases accuracy. Precise recoverability after temperature cycling. Ratiometric rail-to-rail output. Wide ambient temperature range: â40°C to 150°C. Immune to mechanical stress. Solid-state reliability. Enhanced EMC performance for stringent automotive applications
Magnetic Type = Linear
Mounting Type = Surface Mount
Pin Count = 3
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V
Length = 2.98mm
Width = 1.91mm
Height = 0.95mm
Dimensions = 2.98 x 1.91 x 0.95mm
Minimum Operating Temperature = -40 °C
The Allegro A1324/5/6 linear Hall-effect sensor ICs provide a voltage output that is proportional to the applied magnetic field. Featuring a quiescent voltage output of 50% of the supply voltage and are pre-programmed to sensitivities of 5.0 mV/g, 3.125 mV/g, and 2.5 mV/g, respectively. Each IC integrates a Hall element, temperature-compensa
Temperature-stable quiescent output voltage and sensitivity. Output voltage proportional to magnetic flux density. Low-noise output increases accuracy. Precise recoverability after temperature cycling. Ratiometric rail-to-rail output. Wide ambient temperature range: â40°C to 150°C. Immune to mechanical stress. Solid-state reliability. Enhanced EMC performance for stringent automotive applications
Magnetic Type = Linear
Mounting Type = Surface Mount
Pin Count = 3
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V
Length = 2.98mm
Width = 1.91mm
Height = 0.95mm
Dimensions = 2.98 x 1.91 x 0.95mm
Minimum Operating Temperature = -40 °C
Delivery on production packaging - Reel. This product is non-returnable.
SENSOR HALL EFFECT ANALOG SOT23W
Allegro MicroSystems Inc. | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Sensor Chips | Magnetic Sensor Chips |
Product Number | A1324LLHLT-T | 736741-A1324LLHLT-T | 7532009 | A1324LLHLT-T |
Product Name | Low Noise, Linear Hall Effect Sensor IC With Analog Output | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1324LLHLT-T | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | |
Sensor Type | Magnetic | Magnetic | Proximity Sensors | Magnetic |
Package / Mounting | 3-Pin SOT23W | |||
Standards and Certifications | RoHS | |||
Compensated | Compensated |