Dexter Research Center, Inc. 1SC Compensated

Description
Features A thin film-based single channel thermopile detector that offers thermal compensation to minimize effects of sudden ambient temperature change during the initial five seconds of change. The 1SC Compensated comes in a TO-5 package with a medium sized 1.0 x 1.0mm active area. Compensation is achieved through the integration of two additional half-sized thermopile elements. Internal aperture is standard and precisely defines active area for applications with FOV and/or spot size requirements. Applications Excellent for non-contact temperature measurement. Benefit Thermal compensation with increase in noise and a time constant of 48ms in Argon encapsulation gas.
Request a Quote
Description
Features A thin film-based single channel thermopile detector that offers thermal compensation to minimize effects of sudden ambient temperature change during the initial five seconds of change. The 1SC Compensated comes in a TO-5 package with a medium sized 1.0 x 1.0mm active area. Compensation is achieved through the integration of two additional half-sized thermopile elements. Internal aperture is standard and precisely defines active area for applications with FOV and/or spot size requirements. Applications Excellent for non-contact temperature measurement. Benefit Thermal compensation with increase in noise and a time constant of 48ms in Argon encapsulation gas.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Features A thin film-based single channel thermopile detector that offers thermal compensation to minimize effects of sudden ambient temperature change during the initial five seconds of change. The 1SC Compensated comes in a TO-5 package with a medium sized 1.0 x 1.0mm active area. Compensation is achieved through the integration of two additional half-sized thermopile elements. Internal aperture is standard and precisely defines active area for applications with FOV and/or spot size requirements. Applications Excellent for non-contact temperature measurement. Benefit Thermal compensation with increase in noise and a time constant of 48ms in Argon encapsulation gas.

Features

A thin film-based single channel thermopile detector that offers thermal compensation to minimize effects of sudden ambient temperature change during the initial five seconds of change. The 1SC Compensated comes in a TO-5 package with a medium sized 1.0 x 1.0mm active area. Compensation is achieved through the integration of two additional half-sized thermopile elements. Internal aperture is standard and precisely defines active area for applications with FOV and/or spot size requirements.

Applications

Excellent for non-contact temperature measurement.

Benefit

Thermal compensation with increase in noise and a time constant of 48ms in Argon encapsulation gas.

Supplier's Site

Technical Specifications

  Dexter Research Center, Inc.
Product Category Sensor Chips
Product Number 1SC Compensated
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

 - ST60 Diffractive Lens - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
 - 6M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8
View Details
2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details
Thin Film Based Thermopile Detector - 1M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details