Microchip Technology, Inc. Temperature & Humidity Sensor ICs TC74A4-3.3VCTTR

Description
SOT-23 Serial Digital Thermal Sensor
Request a Quote Datasheet
Description
SOT-23 Serial Digital Thermal Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature & Humidity Sensor ICs - 2648904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2648904
Temperature & Humidity Sensor ICs 2648904
SOT-23 Serial Digital Thermal Sensor

SOT-23 Serial Digital Thermal Sensor

Supplier's Site
Temperature & Humidity Sensor ICs - 2648905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2648905
Temperature & Humidity Sensor ICs 2648905
SOT-23 Serial Digital Thermal Sensor

SOT-23 Serial Digital Thermal Sensor

Supplier's Site
Temperature & Humidity Sensor ICs - 2648905P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2648905P
Temperature & Humidity Sensor ICs 2648905P
SOT-23 Serial Digital Thermal Sensor

SOT-23 Serial Digital Thermal Sensor

Supplier's Site
Analog and Digital Output - TC74A4-3.3VCTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC74A4-3.3VCTTR-ND
Analog and Digital Output TC74A4-3.3VCTTR-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - TC74A4-3.3VCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC74A4-3.3VCTDKR-ND
Analog and Digital Output TC74A4-3.3VCTDKR-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - TC74A4-3.3VCTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC74A4-3.3VCTCT-ND
Analog and Digital Output TC74A4-3.3VCTCT-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Buy Now Datasheet
Thermal Sensor, 2C, Sot23-5; Ic Output Type Microchip - 89K2108 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Sensor, 2C, Sot23-5; Ic Output Type Microchip
89K2108
Thermal Sensor, 2C, Sot23-5; Ic Output Type Microchip 89K2108
THERMAL SENSOR, 2C, SOT23-5; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Product Range:- RoHS Compliant: Yes

THERMAL SENSOR, 2C, SOT23-5; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Temperature Sensor Ic, Digital, 2 C, -40 C, +125 C, Sot-23, 5 Rohs Compliant Microchip - 40Y2622 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor Ic, Digital, 2 C, -40 C, +125 C, Sot-23, 5 Rohs Compliant Microchip
40Y2622
Temperature Sensor Ic, Digital, 2 C, -40 C, +125 C, Sot-23, 5 Rohs Compliant Microchip 40Y2622
Temperature Sensor IC, Digital, 2 C, -40 C, +125 C, SOT-23, 5 RoHS Compliant: Yes

Temperature Sensor IC, Digital, 2 C, -40 C, +125 C, SOT-23, 5 RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TC74A4-3.3VCTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TC74A4-3.3VCTTR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TC74A4-3.3VCTTR
SENSOR DIGITAL -40C-125C SOT23-5

SENSOR DIGITAL -40C-125C SOT23-5

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 2648904 TC74A4-3.3VCTTR-ND 89K2108 40Y2622 TC74A4-3.3VCTTR
Product Name Temperature & Humidity Sensor ICs Analog and Digital Output Thermal Sensor, 2C, Sot23-5; Ic Output Type Microchip Temperature Sensor Ic, Digital, 2 C, -40 C, +125 C, Sot-23, 5 Rohs Compliant Microchip Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1302KUA-T - 198404-A1302KUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
D6T MEMS Thermal Sensors - D6T-8L-09H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details