Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4959-5U TLE4959-5U

Description
XENSIV™ - TLE4959-5U magnetic speed sensor, Hall based with high magnetic sensitivity Infineons´ XENSIV TLE4959-5U magnetic sensor comes in a RoHs compliant four-pin package, qualified for automotive usage. The recommended capacitors increase the EMC robustness of the device. In 12 V applications it is further recommended to use a serial resistor RSupply for protection on the supply line. A pull-up resistor RLoad is mandatory on the output pin and determines the maximum current flowing through the output transistor. Avalue of 1.2 kΩ is recommended for the 5V application Summary of Features Hall based differential speed sensor High magnetic sensitivity Large operating air-gap Dynamic self-calibration principle Adaptive hysteresis Direction of rotation detection High vibration suppression capabilities Three wire PWM voltage interface Magnetic encoder and ferromagnetic wheel application High immunity against ESD, EMC and mechanical stress, improved voltage dropout capability Automotive operating temperature range AEC-100 qualified Potential Applications any kind of transmission applications
Request a Quote Datasheet
Description
XENSIV™ - TLE4959-5U magnetic speed sensor, Hall based with high magnetic sensitivity Infineons´ XENSIV TLE4959-5U magnetic sensor comes in a RoHs compliant four-pin package, qualified for automotive usage. The recommended capacitors increase the EMC robustness of the device. In 12 V applications it is further recommended to use a serial resistor RSupply for protection on the supply line. A pull-up resistor RLoad is mandatory on the output pin and determines the maximum current flowing through the output transistor. Avalue of 1.2 kΩ is recommended for the 5V application Summary of Features Hall based differential speed sensor High magnetic sensitivity Large operating air-gap Dynamic self-calibration principle Adaptive hysteresis Direction of rotation detection High vibration suppression capabilities Three wire PWM voltage interface Magnetic encoder and ferromagnetic wheel application High immunity against ESD, EMC and mechanical stress, improved voltage dropout capability Automotive operating temperature range AEC-100 qualified Potential Applications any kind of transmission applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4959-5U - TLE4959-5U - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4959-5U
TLE4959-5U
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4959-5U TLE4959-5U
XENSIV™ - TLE4959-5U magnetic speed sensor, Hall based with high magnetic sensitivity Infineons´ XENSIV TLE4959-5U magnetic sensor comes in a RoHs compliant four-pin package, qualified for automotive usage. The recommended capacitors increase the EMC robustness of the device. In 12 V applications it is further recommended to use a serial resistor RSupply for protection on the supply line. A pull-up resistor RLoad is mandatory on the output pin and determines the maximum current flowing through the output transistor. Avalue of 1.2 kΩ is recommended for the 5V application Summary of Features Hall based differential speed sensor High magnetic sensitivity Large operating air-gap Dynamic self-calibration principle Adaptive hysteresis Direction of rotation detection High vibration suppression capabilities Three wire PWM voltage interface Magnetic encoder and ferromagnetic wheel application High immunity against ESD, EMC and mechanical stress, improved voltage dropout capability Automotive operating temperature range AEC-100 qualified Potential Applications any kind of transmission applications

XENSIV™ - TLE4959-5U magnetic speed sensor, Hall based with high magnetic sensitivity

Infineons´ XENSIV TLE4959-5U magnetic sensor comes in a RoHs compliant four-pin package, qualified for automotive usage. The recommended capacitors increase the EMC robustness of the device. In 12 V applications it is further recommended to use a serial resistor RSupply for protection on the supply line. A pull-up resistor RLoad is mandatory on the output pin and determines the maximum current flowing through the output transistor. Avalue of 1.2 kΩ is recommended for the 5V application


Summary of Features

  • Hall based differential speed sensor
  • High magnetic sensitivity
  • Large operating air-gap
  • Dynamic self-calibration principle
  • Adaptive hysteresis
  • Direction of rotation detection
  • High vibration suppression capabilities
  • Three wire PWM voltage interface
  • Magnetic encoder and ferromagnetic wheel application
  • High immunity against ESD, EMC and mechanical stress, improved voltage dropout capability
  • Automotive operating temperature range
  • AEC-100 qualified

Potential Applications

  • any kind of transmission applications
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE4959-5U
Product Name Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4959-5U
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Angle Sensor, Gmr, Tdso-16; Magnetoresistive Sensor Technology Infineon - 71AC0770 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
Input Voltage 4.2 to 5.5 volts
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4963-1M - TLE4963-1M - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
View Details
Motion Sensor ICs - 2238627 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package / Mounting SOT-23
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
View Details