TE Connectivity Digital Temperature Sensors 20011957-00

Description
Configuration Features Electrical Connection : SMD Dimensions Product Height : .75 MM  [.03 INCH ] Product Length : 2.5 MM  [.098 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Supply Current (Max) (MICA) : 400 Supply Voltage (V) : 2.4 - 5.5 Operation/Applicatio n Output Interface : I2C Other Resolution (BIT) : 16 Product Type Features Sensor Package : TDFN8 Usage Conditions Accuracy (at T_ref) (DEGC) : ± .5 Accuracy T_Range (DEGC) : -5 - 50 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : SMD Dimensions Product Height : .75 MM  [.03 INCH ] Product Length : 2.5 MM  [.098 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Supply Current (Max) (MICA) : 400 Supply Voltage (V) : 2.4 - 5.5 Operation/Applicatio n Output Interface : I2C Other Resolution (BIT) : 16 Product Type Features Sensor Package : TDFN8 Usage Conditions Accuracy (at T_ref) (DEGC) : ± .5 Accuracy T_Range (DEGC) : -5 - 50 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Temperature Sensors - 20011957-00 - TE Connectivity
Berwyn, PA, United States
Digital Temperature Sensors
20011957-00
Digital Temperature Sensors 20011957-00
Configuration Features Electrical Connection : SMD Dimensions Product Height : .75 MM  [.03 INCH ] Product Length : 2.5 MM  [.098 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Supply Current (Max) (MICA) : 400 Supply Voltage (V) : 2.4 - 5.5 Operation/Applicatio n Output Interface : I2C Other Resolution (BIT) : 16 Product Type Features Sensor Package : TDFN8 Usage Conditions Accuracy (at T_ref) (DEGC) : ± .5 Accuracy T_Range (DEGC) : -5 - 50 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Electrical Connection : SMD

Dimensions


  • Product Height : .75 MM  [.03 INCH ]
  • Product Length : 2.5 MM  [.098 INCH ]
  • Product Width : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Supply Current (Max) (MICA) : 400
  • Supply Voltage (V) : 2.4 - 5.5

Operation/Application


  • Output Interface : I2C

Other


  • Resolution (BIT) : 16

Product Type Features


  • Sensor Package : TDFN8

Usage Conditions


  • Accuracy (at T_ref) (DEGC) : ± .5
  • Accuracy T_Range (DEGC) : -5 - 50
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Downers Grove, IL, United States
Temperature Sensors
20011957-00
Temperature Sensors 20011957-00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Temperature & Humidity Sensor ICs - 2022152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2022152
Temperature & Humidity Sensor ICs 2022152
TSYS03 TEMP SENSOR TDFN8 2.5X2.5MM I2C

TSYS03 TEMP SENSOR TDFN8 2.5X2.5MM I2C

Supplier's Site
Temperature & Humidity Sensor ICs - 2022154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2022154
Temperature & Humidity Sensor ICs 2022154
TSYS03 TEMP SENSOR TDFN8 2.5X2.5MM I2C

TSYS03 TEMP SENSOR TDFN8 2.5X2.5MM I2C

Supplier's Site
Analog and Digital Output - 223-20011957-00TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
223-20011957-00TR-ND
Analog and Digital Output 223-20011957-00TR-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 8-TDFN (2.5x2.5)

Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 8-TDFN (2.5x2.5)

Buy Now Datasheet
Analog and Digital Output - 223-20011957-00CT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
223-20011957-00CT-ND
Analog and Digital Output 223-20011957-00CT-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 8-TDFN (2.5x2.5)

Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 8-TDFN (2.5x2.5)

Buy Now Datasheet
Temp Sensor, Digital, -40 To 125Deg C Rohs Compliant Te Connectivity Sensors - 80AH3028 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, Digital, -40 To 125Deg C Rohs Compliant Te Connectivity Sensors
80AH3028
Temp Sensor, Digital, -40 To 125Deg C Rohs Compliant Te Connectivity Sensors 80AH3028
TEMP SENSOR, DIGITAL, -40 TO 125DEG C ROHS COMPLIANT: YES

TEMP SENSOR, DIGITAL, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 20011957-00 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
20011957-00
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 20011957-00
TSYS03 TEMP SENSOR TDFN8 2.5X2.5

TSYS03 TEMP SENSOR TDFN8 2.5X2.5

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 20011957-00 20011957-00 2022152 223-20011957-00TR-ND 80AH3028 20011957-00
Product Name Digital Temperature Sensors Temperature Sensors Temperature & Humidity Sensor ICs Analog and Digital Output Temp Sensor, Digital, -40 To 125Deg C Rohs Compliant Te Connectivity Sensors Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Digital Temperature Sensors - G-NIMO-004 - TE Connectivity
Specs
Sensor Type Temperature
Input Voltage 2.2 to 3.6 volts
View Details
4 suppliers
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - M3041-000005-250PG - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 10 to 30 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Humidity/temp Sensor, -40 To 125Deg C Rohs Compliant Te Connectivity - 70AH6339 - Newark, An Avnet Company
Specs
Sensor Type Temperature; Humidity
Standards and Certifications RoHS
View Details
2 suppliers
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - MS1J1-00000U-250PG - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 2.7 to 5 volts
Operating Temperature 0 to 55 C (32 to 131 F)
View Details