Manufacturer: Microchip Technology
Win Source Part Number: 052635-TC74A3-3.3VCT
Packaging: Reel - TR
Features: Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 7 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 25°C to 85°C (0°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
SENSOR DIGITAL -40C-125C SOT23-5
SENSOR DIGITAL -40C-125C SOT23-5
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5
SENSOR DIGITAL -40C-125C SOT23-5
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 052635-TC74A3-3.3VCTTR | 150-TC74A3-3.3VCTTRCT-ND | TC74A3-3.3VCTTR |
| Product Name | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC74A3-3.3VCTTR | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature |