Innovative Sensor Technology IST USA Division MFS02 on PCB (exposed) MFS02.PEXP.0

Description
Gas flow sensor with flow range from 0 to 1.5 m/s (full bridge mode), temperature range from -20 °C to +80 °C, fast response time, mounted on a PCB for easy integration MicroFlowSens technology for fast flow measurements. Thermal gas flow sensor with ultra low thermal mass resulting in high sensitivity and fast response time.
Request a Quote Datasheet
Description
Gas flow sensor with flow range from 0 to 1.5 m/s (full bridge mode), temperature range from -20 °C to +80 °C, fast response time, mounted on a PCB for easy integration MicroFlowSens technology for fast flow measurements. Thermal gas flow sensor with ultra low thermal mass resulting in high sensitivity and fast response time.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MFS02 on PCB (exposed) - MFS02.PEXP.0 - Innovative Sensor Technology IST USA Division
Las Vegas, NV, USA
MFS02 on PCB (exposed)
MFS02.PEXP.0
MFS02 on PCB (exposed) MFS02.PEXP.0
Gas flow sensor with flow range from 0 to 1.5 m/s (full bridge mode), temperature range from -20 °C to +80 °C, fast response time, mounted on a PCB for easy integration MicroFlowSens technology for fast flow measurements. Thermal gas flow sensor with ultra low thermal mass resulting in high sensitivity and fast response time.

Gas flow sensor with flow range from 0 to 1.5 m/s (full bridge mode), temperature range from -20 °C to +80 °C, fast response time, mounted on a PCB for easy integration

MicroFlowSens technology for fast flow measurements. Thermal gas flow sensor with ultra low thermal mass resulting in high sensitivity and fast response time.

Supplier's Site Datasheet

Technical Specifications

  Innovative Sensor Technology IST USA Division
Product Category Sensor Chips
Product Number MFS02.PEXP.0
Product Name MFS02 on PCB (exposed)
Package / Mounting Solder contacts
Unlock Full Specs
to access all available technical data

Similar Products

P14 FemtoCap-G SMD (180 pF +/-50 pF) - P14 FemtoCap-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting SMD-Pads
View Details
Flow sensor FS7.4W - FS7.0.4W.015 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Pt/Ni wires
View Details
Analog and Digital Output - 2952-TSIC716TO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Flow Switch Module - Flow Switch Module V1.0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting S4B-ZR-SM4A-TF / JST
Input Voltage 24 volts
View Details