Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 908836-A1146LUA-T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Digital Switch Unipolar Switch Current Source Hall Effect 3-SIP
Package: Bulk
Package: 3-SSIP
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
Case / Package: 3-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
MAGNETIC SWITCH UNIPOLAR 3SIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 908836-A1146LUA-T | A1146LUA-T |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1146LUA-T | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |