Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC7106IKW TC7106IKW

Description
Manufacturer: Microchip Technology Win Source Part Number: 936189-TC7106IKW Operating Temperature Range: -25°C ~ 85°C Features: LCD Driver 44-MQFP (10x10) Package: 44-QFP Package: Tray Mounting: Surface Mount Family Name: TC7106 Categories: Integrated Circuits (ICs) Case / Package: 44-MQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 936189-TC7106IKW Operating Temperature Range: -25°C ~ 85°C Features: LCD Driver 44-MQFP (10x10) Package: 44-QFP Package: Tray Mounting: Surface Mount Family Name: TC7106 Categories: Integrated Circuits (ICs) Case / Package: 44-MQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC7106IKW - 936189-TC7106IKW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC7106IKW
936189-TC7106IKW
PMIC - PMIC - Display Drivers - TC7106IKW 936189-TC7106IKW
Manufacturer: Microchip Technology Win Source Part Number: 936189-TC7106IKW Operating Temperature Range: -25°C ~ 85°C Features: LCD Driver 44-MQFP (10x10) Package: 44-QFP Package: Tray Mounting: Surface Mount Family Name: TC7106 Categories: Integrated Circuits (ICs) Case / Package: 44-MQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 936189-TC7106IKW
Operating Temperature Range: -25°C ~ 85°C
Features: LCD Driver 44-MQFP (10x10)
Package: 44-QFP
Package: Tray
Mounting: Surface Mount
Family Name: TC7106
Categories: Integrated Circuits (ICs)
Case / Package: 44-MQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Display Drivers - TC7106IKW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC7106IKW
Display Drivers TC7106IKW
LCD Driver 44-MQFP (10x10)

LCD Driver 44-MQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
LCD Drivers
TC7106IKW
LCD Drivers TC7106IKW
LCD Drivers w/LCD Driver

LCD Drivers w/LCD Driver

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 936189-TC7106IKW TC7106IKW TC7106IKW
Product Name PMIC - PMIC - Display Drivers - TC7106IKW Display Drivers LCD Drivers
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type QFP; 44-MQFP (10x10) QFP; 44-QFP MQFP-44
Device Type LCD Driver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32172-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
LVDS Interface Ics - 1906272 - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS; Bus LVDS
Device Type Deserializer
Features RoHS
View Details
CY54FCT646T Octal Registered Bus Transceivers with 3-State Outputs - 5962-9222303M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details