Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC7106CPL TC7106CPL

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264812-TC7106CPL Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment Supply Current: 800μA Display Type: LCD Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 40-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 40-DIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: TC7106 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264812-TC7106CPL Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment Supply Current: 800μA Display Type: LCD Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 40-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 40-DIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: TC7106 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC7106CPL - 1264812-TC7106CPL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC7106CPL
1264812-TC7106CPL
PMIC - PMIC - Display Drivers - TC7106CPL 1264812-TC7106CPL
Manufacturer: Microchip Technology Win Source Part Number: 1264812-TC7106CPL Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment Supply Current: 800μA Display Type: LCD Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 40-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 40-DIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: TC7106 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V

Manufacturer: Microchip Technology
Win Source Part Number: 1264812-TC7106CPL
Packaging: Tube
Mounting Style: Through Hole
Configuration: 7 Segment
Supply Current: 800μA
Display Type: LCD
Digits or Characters: A/D 3.5 Digits
Categories: Integrated Circuits
Supplier Device Package: 40-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 40-DIP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: TC7106
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9V

Buy Now
Display Drivers - TC7106CPL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC7106CPL
Display Drivers TC7106CPL
LCD Driver 40-PDIP

LCD Driver 40-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
LCD Drivers
TC7106CPL
LCD Drivers TC7106CPL
LCD Drivers w/LCD Driver

LCD Drivers w/LCD Driver

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1264812-TC7106CPL TC7106CPL TC7106CPL
Product Name PMIC - PMIC - Display Drivers - TC7106CPL Display Drivers LCD Drivers
Supply Voltage Other; 9V Other; 9V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP DIP; 40-DIP (0.600\", 15.24mm) PDIP-40
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Ethernet Interface Ics - 1775512 - RS Components, Ltd.
Specs
Technology Ethernet; Ieee 802.3
Device Type Transceiver; Transceiver
Features RoHS
View Details
 - 74AHCT573BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT764
View Details
RF Front End (LNA + PA) - 2312-QM55001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details