Allegro MicroSystems Inc. Driver Ic; Supply Voltage Min Allegro Microsystems UCN5801A

Description
DRIVER IC; Supply Voltage Min:-; Supply Voltage Max:-; No. of Outputs:-; Output Voltage:-; Output Current:-; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Latched; No. of Drivers:4Drivers; No. of Pins:22Pins
Datasheet
Description
DRIVER IC; Supply Voltage Min:-; Supply Voltage Max:-; No. of Outputs:-; Output Voltage:-; Output Current:-; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Latched; No. of Drivers:4Drivers; No. of Pins:22Pins
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Chicago, IL, United States
Driver Ic; Supply Voltage Min Allegro Microsystems
09F1555
Driver Ic; Supply Voltage Min Allegro Microsystems 09F1555
DRIVER IC; Supply Voltage Min:-; Supply Voltage Max:-; No. of Outputs:-; Output Voltage:-; Output Current:-; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Latched; No. of Drivers:4Drivers; No. of Pins:22Pins

DRIVER IC; Supply Voltage Min:-; Supply Voltage Max:-; No. of Outputs:-; Output Voltage:-; Output Current:-; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Latched; No. of Drivers:4Drivers; No. of Pins:22Pins

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 09F1555
Product Name Driver Ic; Supply Voltage Min Allegro Microsystems
# of Devices 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
20-bit buffer/line driver, non-inverting; 3-state - 74ALVCH16827DGG,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
Power Switch ICs - 2060255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details
Human Machine Interface (HMI) - 762-3057/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details