Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC7106CKW TC7106CKW

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264811-TC7106CKW Packaging: Tray Mounting Style: SMD Configuration: 7 Segment Supply Current: 800μA Display Type: LCD Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 44-MQFP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 44-QFP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: TC7106 Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 9V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264811-TC7106CKW Packaging: Tray Mounting Style: SMD Configuration: 7 Segment Supply Current: 800μA Display Type: LCD Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 44-MQFP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 44-QFP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: TC7106 Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 9V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC7106CKW - 1264811-TC7106CKW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC7106CKW
1264811-TC7106CKW
PMIC - PMIC - Display Drivers - TC7106CKW 1264811-TC7106CKW
Manufacturer: Microchip Technology Win Source Part Number: 1264811-TC7106CKW Packaging: Tray Mounting Style: SMD Configuration: 7 Segment Supply Current: 800μA Display Type: LCD Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 44-MQFP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 44-QFP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: TC7106 Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 9V

Manufacturer: Microchip Technology
Win Source Part Number: 1264811-TC7106CKW
Packaging: Tray
Mounting Style: SMD
Configuration: 7 Segment
Supply Current: 800μA
Display Type: LCD
Digits or Characters: A/D 3.5 Digits
Categories: Integrated Circuits
Supplier Device Package: 44-MQFP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 44-QFP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: TC7106
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage (V): 9V

Buy Now
Display Drivers - TC7106CKW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC7106CKW
Display Drivers TC7106CKW
LCD Driver 44-MQFP (10x10)

LCD Driver 44-MQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
LCD Drivers
TC7106CKW
LCD Drivers TC7106CKW
LCD Drivers w/LCD Driver

LCD Drivers w/LCD Driver

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1264811-TC7106CKW TC7106CKW TC7106CKW
Product Name PMIC - PMIC - Display Drivers - TC7106CKW Display Drivers LCD Drivers
Supply Voltage Other; 9V Other; 9V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Device Type LCD Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Power Switch ICs - 2467428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type W-WLB2013-12
View Details
2.5 V / 3.3 V 16-bit buffer/line driver; 3-state - 74ALVC16244DGG,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4005SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-SMD Module
Pins 32 #
View Details