Texas Instruments PMIC - PMIC - Display Drivers - LM2407T LM2407T

Description
Manufacturer: Texas Instruments Win Source Part Number: 071047-LM2407T Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-11 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 11.5mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071047-LM2407T Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-11 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 11.5mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LM2407T - 071047-LM2407T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LM2407T
071047-LM2407T
PMIC - PMIC - Display Drivers - LM2407T 071047-LM2407T
Manufacturer: Texas Instruments Win Source Part Number: 071047-LM2407T Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-11 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 11.5mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071047-LM2407T
Packaging: Tube/Rail
Mounting: Through Hole
Display Type: CRT
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 100°C
Case / Package: TO-220-11
Supply Voltage - Operating: 60 V to 85 V
Operating Supply Current: 11.5mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Display Drivers - LM2407T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LM2407T
Display Drivers LM2407T
CRT Driver TO-220-11

CRT Driver TO-220-11

Buy Now
Display Drivers - LM2407T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LM2407T
Display Drivers LM2407T
CRT Driver TO-220-11

CRT Driver TO-220-11

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 071047-LM2407T LM2407T LM2407T
Product Name PMIC - PMIC - Display Drivers - LM2407T Display Drivers Display Drivers
Supply Voltage Other; 60 V ~ 85 V Other; 60V ~ 85V Other; 60V ~ 85V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Telecom - SI3062-F-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
Interface module - 289-409 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - 26LS32BPC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers