Microchip Technology, Inc. Ic, Temperature Sensor, 1°C, Msop-8; Ic Output Type Microchip TC651AEVUA

Description
IC, TEMPERATURE SENSOR, 1°C, MSOP-8; IC Output Type:Voltage; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.8V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IC, TEMPERATURE SENSOR, 1°C, MSOP-8; IC Output Type:Voltage; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.8V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Temperature Sensor, 1°C, Msop-8; Ic Output Type Microchip - 96K4039 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Temperature Sensor, 1°C, Msop-8; Ic Output Type Microchip
96K4039
Ic, Temperature Sensor, 1°C, Msop-8; Ic Output Type Microchip 96K4039
IC, TEMPERATURE SENSOR, 1°C, MSOP-8; IC Output Type:Voltage; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.8V; Product Range:- RoHS Compliant: Yes

IC, TEMPERATURE SENSOR, 1°C, MSOP-8; IC Output Type:Voltage; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.8V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 96K4039
Product Name Ic, Temperature Sensor, 1°C, Msop-8; Ic Output Type Microchip
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Sw, Bipolar, 1G, Sot-23-3 Rohs Compliant Infineon - 38AJ4414 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details
3 suppliers
 - 1SC Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Moisture Sensors, Humidity - HDC1080DMBR - 1042939-HDC1080DMBR - Win Source Electronics
Specs
Sensor Type Humidity
Package / Mounting Surface Mount (SMD)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Line sensors, For spectrophotometry - S10122-512Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details