Dexter Research Center, Inc. Thin Film Based Thermopile Detector 2M

Description
FeaturesA thin film-based single element thermopile detector that offers the world's highest sensitivity in a TO-5 package. Dare to compare. Low noise voltage of 12.8nV/√Hz.Applicati onsExcellent for gas analysis, fire detection and non-contact temperature measurement.BenefitE xtremely high output with best signal-to-noise performance with a time constant of 85ms when encapsulated with Argon gas.Options1.See Standard Windows and Filters (PDF) for list of optical filter options2.Internal 30kΩ 5% NTC chip thermistor provides ambient package temperature measurement. See DC-4005 section of Thermistor Options (PDF).3.Order this unit encapsulated with Xenon and this becomes a super-high output detector with very low noise.4.See Thermopile Configuration Table for more options.
Request a Quote
Description
FeaturesA thin film-based single element thermopile detector that offers the world's highest sensitivity in a TO-5 package. Dare to compare. Low noise voltage of 12.8nV/√Hz.Applicati onsExcellent for gas analysis, fire detection and non-contact temperature measurement.BenefitE xtremely high output with best signal-to-noise performance with a time constant of 85ms when encapsulated with Argon gas.Options1.See Standard Windows and Filters (PDF) for list of optical filter options2.Internal 30kΩ 5% NTC chip thermistor provides ambient package temperature measurement. See DC-4005 section of Thermistor Options (PDF).3.Order this unit encapsulated with Xenon and this becomes a super-high output detector with very low noise.4.See Thermopile Configuration Table for more options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film Based Thermopile Detector - 2M - Dexter Research Center, Inc.
Dexter, MI, USA
Thin Film Based Thermopile Detector
2M
Thin Film Based Thermopile Detector 2M
FeaturesA thin film-based single element thermopile detector that offers the world's highest sensitivity in a TO-5 package. Dare to compare. Low noise voltage of 12.8nV/√Hz.Applicati onsExcellent for gas analysis, fire detection and non-contact temperature measurement.BenefitE xtremely high output with best signal-to-noise performance with a time constant of 85ms when encapsulated with Argon gas.Options1.See Standard Windows and Filters (PDF) for list of optical filter options2.Internal 30kΩ 5% NTC chip thermistor provides ambient package temperature measurement. See DC-4005 section of Thermistor Options (PDF).3.Order this unit encapsulated with Xenon and this becomes a super-high output detector with very low noise.4.See Thermopile Configuration Table for more options.

FeaturesA thin film-based single element thermopile detector that offers the world's highest sensitivity in a TO-5 package. Dare to compare. Low noise voltage of 12.8nV/√Hz.ApplicationsExcellent for gas analysis, fire detection and non-contact temperature measurement.BenefitExtremely high output with best signal-to-noise performance with a time constant of 85ms when encapsulated with Argon gas.Options1.See Standard Windows and Filters (PDF) for list of optical filter options2.Internal 30kΩ 5% NTC chip thermistor provides ambient package temperature measurement. See DC-4005 section of Thermistor Options (PDF).3.Order this unit encapsulated with Xenon and this becomes a super-high output detector with very low noise.4.See Thermopile Configuration Table for more options.

Supplier's Site
Thin Film Based Thermopile Detector - 2M - Dexter Research Center, Inc.
Dexter, MI, USA
Thin Film Based Thermopile Detector
2M
Thin Film Based Thermopile Detector 2M
Features: A thin film-based single element thermopile detector that offers the world™s highest sensitivity in a TO-5 package. Dare to compare. Low noise voltage of 12.8nV/ˆšHz. Applications: Excellent for gas analysis, fire detection and non-contact temperature measurement. Benefit: Extremely high output with best signal-to-noise performance with a time constant of 85ms when encapsulated with Argon gas.

Features: A thin film-based single element thermopile detector that offers the world™s highest sensitivity in a TO-5 package. Dare to compare. Low noise voltage of 12.8nV/ˆšHz.
Applications: Excellent for gas analysis, fire detection and non-contact temperature measurement.
Benefit: Extremely high output with best signal-to-noise performance with a time constant of 85ms when encapsulated with Argon gas.

Supplier's Site

Technical Specifications

  Dexter Research Center, Inc.
Product Category Sensor Chips
Product Number 2M
Product Name Thin Film Based Thermopile Detector
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

 - 6M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8
View Details
Two-Channel Silicon-Based Thermopile - ST60 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Thin Film Based Thermopile Detector - DR34 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Temperature Sensor Modules - MD-0003 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details