Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1245LLHLX-I2-T

Description
Win Source Part Number: 1347376-A1245LLHLX-I 2-T Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Package: Tape & Reel Standard Package: 10,000 Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 5mA Sensing Range: 4mT Trip, -4mT Release Voltage - Supply: 3V ~ 24V Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1347376-A1245LLHLX-I 2-T Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Package: Tape & Reel Standard Package: 10,000 Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 5mA Sensing Range: 4mT Trip, -4mT Release Voltage - Supply: 3V ~ 24V Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347376-A1245LLHLX-I2-T - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1347376-A1245LLHLX-I2-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1347376-A1245LLHLX-I2-T
Win Source Part Number: 1347376-A1245LLHLX-I 2-T Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Package: Tape & Reel Standard Package: 10,000 Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 5mA Sensing Range: 4mT Trip, -4mT Release Voltage - Supply: 3V ~ 24V Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Product Status: Obsolete

Win Source Part Number: 1347376-A1245LLHLX-I2-T
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Package: Tape & Reel
Standard Package: 10,000
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Current - Supply (Max): 5mA
Sensing Range: 4mT Trip, -4mT Release
Voltage - Supply: 3V ~ 24V
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A1245LLHLX-I2-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1245LLHLX-I2-T
MAGNETIC SWITCH LATCH SOT23-3

MAGNETIC SWITCH LATCH SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1347376-A1245LLHLX-I2-T A1245LLHLX-I2-T
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data