Microchip Technology, Inc. Temperature Sensor, 5C, Dip-8; Ic Output Type Microchip TC624VPA

Description
TEMPERATURE SENSOR, 5C, DIP-8; IC Output Type:Voltage; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE SENSOR, 5C, DIP-8; IC Output Type:Voltage; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor, 5C, Dip-8; Ic Output Type Microchip - 92C6357 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 5C, Dip-8; Ic Output Type Microchip
92C6357
Temperature Sensor, 5C, Dip-8; Ic Output Type Microchip 92C6357
TEMPERATURE SENSOR, 5C, DIP-8; IC Output Type:Voltage; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Product Range:- RoHS Compliant: Yes

TEMPERATURE SENSOR, 5C, DIP-8; IC Output Type:Voltage; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 92C6357
Product Name Temperature Sensor, 5C, Dip-8; Ic Output Type Microchip
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1304ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Motion Sensor ICs - 2238573 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package / Mounting SOT-23
Standards and Certifications RoHS
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S3922-128Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details