Microchip Technology, Inc. 1.5A Non-Inverting High-Speed 30V MOSFET Drivers TC4432

Description
The TC4431/4432 are 30V CMOS buffer/drivers suitable for use in high-side driver applications. They will not latch up under any conditions within their power and voltage ratings. They can accept, without damage or logic upset, up to 300mA of reverse current (of either polarity) being forced back into their outputs. All terminals are fully protected against up to 4 kV of electrostatic discharge. Under-voltage lockout circuitry forces the output to a "low" state when the input supply voltage drops below 7V. For operation in lower voltages, disable the lockout and start-up circuit by grounding pin 3(LOCK DIS); for all other situations, pin 3 (LOCK DIS) should be left floating. The under-voltage lockout and start-up circuit gives brown out protection when driving MOSFETS. Additional Features Wide Operating Range: 4.5V to 30V High Capacitive Load Drive Capability: 1000pF in 25nsec Short Delay Times: < 78nsec Typ. Low Supply Current With Logic '1' Input: 2.5mA With Logic '0' Input: 300 µA Low Output Impedance: 7Ω Typ. Latch-Up Protected: Will Withstand >0300mA Reverse Current ESD Protected: 4kV
Description
The TC4431/4432 are 30V CMOS buffer/drivers suitable for use in high-side driver applications. They will not latch up under any conditions within their power and voltage ratings. They can accept, without damage or logic upset, up to 300mA of reverse current (of either polarity) being forced back into their outputs. All terminals are fully protected against up to 4 kV of electrostatic discharge. Under-voltage lockout circuitry forces the output to a "low" state when the input supply voltage drops below 7V. For operation in lower voltages, disable the lockout and start-up circuit by grounding pin 3(LOCK DIS); for all other situations, pin 3 (LOCK DIS) should be left floating. The under-voltage lockout and start-up circuit gives brown out protection when driving MOSFETS. Additional Features Wide Operating Range: 4.5V to 30V High Capacitive Load Drive Capability: 1000pF in 25nsec Short Delay Times: < 78nsec Typ. Low Supply Current With Logic '1' Input: 2.5mA With Logic '0' Input: 300 µA Low Output Impedance: 7Ω Typ. Latch-Up Protected: Will Withstand >0300mA Reverse Current ESD Protected: 4kV
Datasheet
Datasheet Summary
Powered by GS/AI

The TC4432 is a 1.5A non-inverting CMOS MOSFET driver for high-side applications, available in 8-pin PDIP, SOIC, and CERDIP packages. It operates from a 4.5V to 30V supply, delivers 1.5A sink and 3A source peak output current, and drives a 1000pF load in 25ns. Delay times are less than 78ns, with output impedance of 7Ω. It includes under-voltage lockout that disables the output below 7V unless pin 3 (LOCK DIS) is grounded. The device is latch-up protected against 300mA reverse current and ESD protected to 4kV.

Datasheet Summary
Powered by GS/AI

The TC4432 is a 1.5A non-inverting CMOS MOSFET driver for high-side applications, available in 8-pin PDIP, SOIC, and CERDIP packages. It operates from a 4.5V to 30V supply, delivers 1.5A sink and 3A source peak output current, and drives a 1000pF load in 25ns. Delay times are less than 78ns, with output impedance of 7Ω. It includes under-voltage lockout that disables the output below 7V unless pin 3 (LOCK DIS) is grounded. The device is latch-up protected against 300mA reverse current and ESD protected to 4kV.

Suppliers

Company
Product
Description
Supplier Links
1.5A Non-Inverting High-Speed 30V MOSFET Drivers - TC4432 - Microchip Technology, Inc.
Chandler, AZ, United States
1.5A Non-Inverting High-Speed 30V MOSFET Drivers
TC4432
1.5A Non-Inverting High-Speed 30V MOSFET Drivers TC4432
The TC4431/4432 are 30V CMOS buffer/drivers suitable for use in high-side driver applications. They will not latch up under any conditions within their power and voltage ratings. They can accept, without damage or logic upset, up to 300mA of reverse current (of either polarity) being forced back into their outputs. All terminals are fully protected against up to 4 kV of electrostatic discharge. Under-voltage lockout circuitry forces the output to a "low" state when the input supply voltage drops below 7V. For operation in lower voltages, disable the lockout and start-up circuit by grounding pin 3(LOCK DIS); for all other situations, pin 3 (LOCK DIS) should be left floating. The under-voltage lockout and start-up circuit gives brown out protection when driving MOSFETS. Additional Features Wide Operating Range: 4.5V to 30V High Capacitive Load Drive Capability: 1000pF in 25nsec Short Delay Times: < 78nsec Typ. Low Supply Current With Logic '1' Input: 2.5mA With Logic '0' Input: 300 µA Low Output Impedance: 7Ω Typ. Latch-Up Protected: Will Withstand >0300mA Reverse Current ESD Protected: 4kV

The TC4431/4432 are 30V CMOS buffer/drivers suitable for use in high-side driver applications. They will not latch up under any conditions within their power and voltage ratings. They can accept, without damage or logic upset, up to 300mA of reverse current (of either polarity) being forced back into their outputs. All terminals are fully protected against up to 4 kV of electrostatic discharge. Under-voltage lockout circuitry forces the output to a "low" state when the input supply voltage drops below 7V. For operation in lower voltages, disable the lockout and start-up circuit by grounding pin 3(LOCK DIS); for all other situations, pin 3 (LOCK DIS) should be left floating. The under-voltage lockout and start-up circuit gives brown out protection when driving MOSFETS.

Additional Features

    • Wide Operating Range: 4.5V to 30V
    • High Capacitive Load Drive Capability: 1000pF in 25nsec
    • Short Delay Times: < 78nsec Typ.
    • Low Supply Current
      • With Logic '1' Input: 2.5mA
      • With Logic '0' Input: 300 µA
    • Low Output Impedance: 7Ω Typ.
    • Latch-Up Protected: Will Withstand >0300mA
    • Reverse Current
    • ESD Protected: 4kV
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TC4432
Product Name 1.5A Non-Inverting High-Speed 30V MOSFET Drivers
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1222890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252)
View Details
CSD16301Q2 N-Channel NexFET? Power MOSFET - CSD16301Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0290 ohms
View Details
12 suppliers