Microchip Technology, Inc. 1.5A Dual Non-Inverting High-Speed MOSFET Driver TC4427

Description
The TC4426/4427/4428 are improved versions of the earlier TC426/427/428 family of buffer/drivers (with which they are pin compatible). They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (of either polarity) occurs on the ground pin. They can accept, without damage or logic upset, up to 500 mA of reverse current (of either polarity) being forced back into their outputs. All terminals are fully protected against up to 2kV of electrostatic discharge. As MOSFET drivers, the TC4426/4427/4428 can switch 1000pF gate capacitances in 25 nsec, and provide low enough impedances in both the ON and OFF states to ensure the MOSFET's intended state will not be affected by large transients. However, the recommended pin-compatible drivers are the TC4426A/27A/28A. These drivers have matched input to output leading edge and falling edge delays, tD1 and tD2, for processing short duration pulses in the 25 nsec range. They are pin compatible with the TC4426/27/28. For product comparison, please consider: TC4427A Additional Features Wide Operating Range: 4.5V to 18V High Capacitive Load Drive Capability: 1000pF in 25nsec Short Delay Times: 40nsec Typical Consistent Delay Times With Changes in Supply Voltage Low Supply Current With Logic '1' Input: 4.5 mA With Logic '0' Input: 400µA Low Output Impedance: 7Ω Typical at 25 °C Latch-Up Protected: Will Withstand >0.5A Reverse Current, Down to – 5V Input Will Withstand Negative Inputs ESD Protected: 2kV HBM Pinouts Same as TC426/27/28
Description
The TC4426/4427/4428 are improved versions of the earlier TC426/427/428 family of buffer/drivers (with which they are pin compatible). They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (of either polarity) occurs on the ground pin. They can accept, without damage or logic upset, up to 500 mA of reverse current (of either polarity) being forced back into their outputs. All terminals are fully protected against up to 2kV of electrostatic discharge. As MOSFET drivers, the TC4426/4427/4428 can switch 1000pF gate capacitances in 25 nsec, and provide low enough impedances in both the ON and OFF states to ensure the MOSFET's intended state will not be affected by large transients. However, the recommended pin-compatible drivers are the TC4426A/27A/28A. These drivers have matched input to output leading edge and falling edge delays, tD1 and tD2, for processing short duration pulses in the 25 nsec range. They are pin compatible with the TC4426/27/28. For product comparison, please consider: TC4427A Additional Features Wide Operating Range: 4.5V to 18V High Capacitive Load Drive Capability: 1000pF in 25nsec Short Delay Times: 40nsec Typical Consistent Delay Times With Changes in Supply Voltage Low Supply Current With Logic '1' Input: 4.5 mA With Logic '0' Input: 400µA Low Output Impedance: 7Ω Typical at 25 °C Latch-Up Protected: Will Withstand >0.5A Reverse Current, Down to – 5V Input Will Withstand Negative Inputs ESD Protected: 2kV HBM Pinouts Same as TC426/27/28
Datasheet
Datasheet Summary
Powered by GS/AI

The TC4427M is a 1.5A dual non-inverting high-speed MOSFET driver in an 8-pin CERDIP package, designed for switching capacitive loads up to 1000pF in 25ns (typical). It operates from a 4.5V to 18V supply, has a typical output impedance of 7Ω, and features matched rise and fall times with a 40ns (typical) propagation delay. The device is latch-up protected, withstands reverse currents up to 0.5A, and accepts negative input voltages up to 5V. It is ESD protected to 4kV and operates over a temperature range of -55°C to +125°C.

Datasheet Summary
Powered by GS/AI

The TC4427M is a 1.5A dual non-inverting high-speed MOSFET driver in an 8-pin CERDIP package, designed for switching capacitive loads up to 1000pF in 25ns (typical). It operates from a 4.5V to 18V supply, has a typical output impedance of 7Ω, and features matched rise and fall times with a 40ns (typical) propagation delay. The device is latch-up protected, withstands reverse currents up to 0.5A, and accepts negative input voltages up to 5V. It is ESD protected to 4kV and operates over a temperature range of -55°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
1.5A Dual Non-Inverting High-Speed MOSFET Driver - TC4427 - Microchip Technology, Inc.
Chandler, AZ, United States
1.5A Dual Non-Inverting High-Speed MOSFET Driver
TC4427
1.5A Dual Non-Inverting High-Speed MOSFET Driver TC4427
The TC4426/4427/4428 are improved versions of the earlier TC426/427/428 family of buffer/drivers (with which they are pin compatible). They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (of either polarity) occurs on the ground pin. They can accept, without damage or logic upset, up to 500 mA of reverse current (of either polarity) being forced back into their outputs. All terminals are fully protected against up to 2kV of electrostatic discharge. As MOSFET drivers, the TC4426/4427/4428 can switch 1000pF gate capacitances in 25 nsec, and provide low enough impedances in both the ON and OFF states to ensure the MOSFET's intended state will not be affected by large transients. However, the recommended pin-compatible drivers are the TC4426A/27A/28A. These drivers have matched input to output leading edge and falling edge delays, tD1 and tD2, for processing short duration pulses in the 25 nsec range. They are pin compatible with the TC4426/27/28. For product comparison, please consider: TC4427A Additional Features Wide Operating Range: 4.5V to 18V High Capacitive Load Drive Capability: 1000pF in 25nsec Short Delay Times: 40nsec Typical Consistent Delay Times With Changes in Supply Voltage Low Supply Current With Logic '1' Input: 4.5 mA With Logic '0' Input: 400µA Low Output Impedance: 7Ω Typical at 25 °C Latch-Up Protected: Will Withstand >0.5A Reverse Current, Down to – 5V Input Will Withstand Negative Inputs ESD Protected: 2kV HBM Pinouts Same as TC426/27/28

The TC4426/4427/4428 are improved versions of the earlier TC426/427/428 family of buffer/drivers (with which they are pin compatible). They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (of either polarity) occurs on the ground pin. They can accept, without damage or logic upset, up to 500 mA of reverse current (of either polarity) being forced back into their outputs. All terminals are fully protected against up to 2kV of electrostatic discharge. As MOSFET drivers, the TC4426/4427/4428 can switch 1000pF gate capacitances in 25 nsec, and provide low enough impedances in both the ON and OFF states to ensure the MOSFET's intended state will not be affected by large transients. However, the recommended pin-compatible drivers are the TC4426A/27A/28A. These drivers have matched input to output leading edge and falling edge delays, tD1 and tD2, for processing short duration pulses in the 25 nsec range. They are pin compatible with the TC4426/27/28.

For product comparison, please consider: TC4427A

Additional Features

    • Wide Operating Range: 4.5V to 18V
    • High Capacitive Load Drive Capability: 1000pF in 25nsec
    • Short Delay Times: 40nsec Typical
    • Consistent Delay Times With Changes in Supply Voltage
    • Low Supply Current
    • With Logic '1' Input: 4.5 mA
    • With Logic '0' Input: 400µA
    • Low Output Impedance: 7Ω Typical at 25 °C
    • Latch-Up Protected: Will Withstand >0.5A Reverse Current, Down to – 5V
    • Input Will Withstand Negative Inputs
    • ESD Protected: 2kV HBM
    • Pinouts Same as TC426/27/28
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TC4427
Product Name 1.5A Dual Non-Inverting High-Speed MOSFET Driver
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3993-ZK-E1-AZ - 906464-2SK3993-ZK-E1-AZ - Win Source Electronics
Specs
Polarity N-Channel
Package Type SOT3; TO-252 (DPAK); TO-252 (MP-3Z)
View Details
CSD17483F4 30V, N-Channel FemtoFET?MOSFET - CSD17483F4T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 5000 milliamps
View Details
8 suppliers