Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC4424COE713 TC4424COE713

Description
Manufacturer: Microchip Technology Win Source Part Number: 038122-TC4424COE713 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 23ns, 25ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 038122-TC4424COE713 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 23ns, 25ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TC4424COE713 is a dual non-inverting 3A MOSFET driver in a 16-pin SOIC package, designed to drive N- and P-channel MOSFETs in switch-mode power supplies and similar applications. It operates from a 4.5V to 18V supply and delivers peak output currents of 3A with rise and fall times of 23ns and 25ns respectively under a 1800pF load. The device features 300mV input hysteresis, TTL/CMOS logic compatibility, and latch-up protection withstanding up to 1.5A reverse current. It is rated for operation from 0°C to +70°C and meets standard industry thermal and electrical requirements for automotive and industrial environments.

Datasheet Summary
Powered by GS/AI

The TC4424COE713 is a dual non-inverting 3A MOSFET driver in a 16-pin SOIC package, designed to drive N- and P-channel MOSFETs in switch-mode power supplies and similar applications. It operates from a 4.5V to 18V supply and delivers peak output currents of 3A with rise and fall times of 23ns and 25ns respectively under a 1800pF load. The device features 300mV input hysteresis, TTL/CMOS logic compatibility, and latch-up protection withstanding up to 1.5A reverse current. It is rated for operation from 0°C to +70°C and meets standard industry thermal and electrical requirements for automotive and industrial environments.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC4424COE713 - 038122-TC4424COE713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC4424COE713
038122-TC4424COE713
PMIC - PMIC - Gate Drivers - TC4424COE713 038122-TC4424COE713
Manufacturer: Microchip Technology Win Source Part Number: 038122-TC4424COE713 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 23ns, 25ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 038122-TC4424COE713
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 3A, 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 23ns, 25ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 038122-TC4424COE713
Product Name PMIC - PMIC - Gate Drivers - TC4424COE713
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data