N-channel 60 V, 15 mΩ standard level MOSFET in an LFPAK56 (Power-SO8, SOT669) package, designed for high-performance automotive applications. It features a maximum drain-source voltage of 60 V, continuous drain current of 53 A at 25 °C, and a typical drain-source on-resistance of 9.6 mΩ at 10 V gate-source voltage and 25 °C. The device is rated for junction temperatures up to 175 °C, has repetitive avalanche capability with 42.6 mJ non-repetitive avalanche energy, and a thermal resistance from junction to mounting base of 1.59 K/W. It is AEC-Q101 compliant and suitable for 12 V automotive systems, motor, lamp, and solenoid control, and transmission applications.
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.
Features and benefits
Applications
N-Channel 60V 53A (Tc) 94W (Tc) Surface Mount LFPAK56, Power-SO8
N-Channel 60V 53A (Tc) 94W (Tc) Surface Mount LFPAK56, Power-SO8
N-Channel 60V 53A (Tc) 94W (Tc) Surface Mount LFPAK56, Power-SO8
BUK7Y15-60E - N-channel 60 V, 15 mΩ standard level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK7Y15-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7Y15-60EX can be used for catalog matching and distributor lookup.
MOSFET, AEC-Q101, N-CH, 60V, 53A, LFPAK56 ROHS COMPLIANT: YES
MOSFET N-CH 60V 53A LFPAK56
MOSFET N-channel 60 V 15 mo FET
MOSFET N-CH 60V 53A LFPAK56
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | BUK7Y15-60EX | 1727-BUK7Y15-60EXCT-ND | 278-BUK7Y15-60EX | 73AH9772 | BUK7Y15-60EX | BUK7Y15-60EX | BUK7Y15-60EX |
| Product Name | N-channel 60 V, 15 mΩ standard level MOSFET in LFPAK56 | Single FETs, MOSFETs | N-Channel 60 V SOIC MOSFET Transistor | Mosfet, Aec-Q101, N-Ch, 60V, 53A, Lfpak56 Rohs Compliant Nexperia | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 60 volts | 60 volts | |||||
| IDSS | 53000 milliamps | 53000 milliamps | |||||
| VGS(off) | 20 volts | ||||||
| PD | 94 milliwatts | 94000 milliwatts |