Manufacturer: Microchip Technology
Win Source Part Number: 1105913-TC4424AVOA71
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 4.5A, 4.5A
Family Name: TC4424A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 12ns, 12ns
Alternative Parts (Cross-Reference): AUIRS4427S; MAX5056AASA+T; IR4427S; LM5111-1MX;
Introduction Date: June 08, 2006
ECCN: EAR99
Country of Origin: China, Taiwan, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1105913-TC4424AVOA713 |
| Product Name | PMIC - PMIC - Gate Drivers - TC4424AVOA713 |
| Polarity | N-Channel; P-Channel |