The TC4423AVOE713 is a dual-channel inverting MOSFET driver in a 16-pin wide SOIC package, part of the TC4423A series designed to drive high-speed power MOSFETs. It operates from a 4.5V to 18V supply voltage, with peak output current of 4.5A (typical) and output rise and fall times of 12ns (typical) into a 1800pF load. The device features matched rise/fall times, 40ns propagation delay, and 300mV input hysteresis for noise immunity. It is latch-up protected with a 1.5A reverse current rating and supports TTL/CMOS input levels from 2.4V to 18V. The part is rated for operation from -40°C to +125°C ambient temperature and complies with Pb-freeJEDEC standards. The 16-pin SOIC package offers increased power dissipation capability over smaller packages.
Manufacturer: Microchip Technology
Win Source Part Number: 796429-TC4423AVOE713
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 4.5A, 4.5A
Rise / Fall Time (Typ): 12ns, 12ns
Family Name: TC4423A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): ADP3633ACPZ-RL; LM5110-2SD; LM5110-2SDAULF; LM5111-2MY;
Introduction Date: June 08, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 796429-TC4423AVOE713 |
| Product Name | PMIC - PMIC - Gate Drivers - TC4423AVOE713 |
| Polarity | N-Channel; P-Channel |