N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package measuring 2 x 2 x 0.65 mm, using Trench MOSFET technology. It has a drain-source voltage rating of 40 V, a continuous drain current of 19 A at 25 °C, and a total power dissipation of 15 W at 25 °C. The drain-source on-state resistance ranges from 17 to 23 mΩ at 10 V gate-source voltage and 25 °C. The junction temperature range extends to 175 °C, and it features side wettable flanks for optical solder inspection. The device is AEC-Q101 qualified for automotive applications.
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BUK6D23-40EZ |
| Product Name | 40 V, N-channel Trench MOSFET |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 40 volts |
| IDSS | 19000 milliamps |
| VGS(off) | 20 volts |