Microchip Technology, Inc. 1A High-Speed MOSFET Driver TC1411N

Description
The TC1411/1411N are 1A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4kV of electrostatic discharge. As MOSFET drivers, the TC1411/1411N can easily switch 1000pF gate capacitance in 25nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy. Additional Features Latch-Up Protected: Will Withstand 500mA Reverse Current Input Will Withstand Negative Inputs Up to 5V ESD Protected: 4kV Wide Operating Range: 4.5V to 16V High Capacitive Load Drive Capability: 1000pF in 25nsec Short Delay Time: 30nsec Typ Consistent Delay Times With Changes in Supply Voltage Matched Delay Times Low Supply Current With Logic '1' Input: 500µA With Logic '0' Input: 100µA Low Output Impedance: 8Ω Pinout Same as TC1410/12/13
Description
The TC1411/1411N are 1A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4kV of electrostatic discharge. As MOSFET drivers, the TC1411/1411N can easily switch 1000pF gate capacitance in 25nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy. Additional Features Latch-Up Protected: Will Withstand 500mA Reverse Current Input Will Withstand Negative Inputs Up to 5V ESD Protected: 4kV Wide Operating Range: 4.5V to 16V High Capacitive Load Drive Capability: 1000pF in 25nsec Short Delay Time: 30nsec Typ Consistent Delay Times With Changes in Supply Voltage Matched Delay Times Low Supply Current With Logic '1' Input: 500µA With Logic '0' Input: 100µA Low Output Impedance: 8Ω Pinout Same as TC1410/12/13
Datasheet
Datasheet Summary
Powered by GS/AI

The TC1411N is a 1A CMOS non-inverting MOSFET driver with a peak output current of 1A, designed to drive capacitive loads up to 1000pF in 25ns. It operates from a 4.5V to 16V supply and features matched propagation delay times of 30ns typical, low output impedance of 8Ω, and input tolerance for negative spikes up to 5V. The device is latch-up protected to withstand 500mA reverse current and is ESD protected to 2.0kV (HBM) and 400V (MM). Available in 8-pin MSOP, PDIP, and SOIC packages, it has a supply current of 500µA with a logic '1' input and 100µA with a logic '0' input. Ground pins must be connected to a ground plane for optimal performance.

Datasheet Summary
Powered by GS/AI

The TC1411N is a 1A CMOS non-inverting MOSFET driver with a peak output current of 1A, designed to drive capacitive loads up to 1000pF in 25ns. It operates from a 4.5V to 16V supply and features matched propagation delay times of 30ns typical, low output impedance of 8Ω, and input tolerance for negative spikes up to 5V. The device is latch-up protected to withstand 500mA reverse current and is ESD protected to 2.0kV (HBM) and 400V (MM). Available in 8-pin MSOP, PDIP, and SOIC packages, it has a supply current of 500µA with a logic '1' input and 100µA with a logic '0' input. Ground pins must be connected to a ground plane for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
1A High-Speed MOSFET Driver - TC1411N - Microchip Technology, Inc.
Chandler, AZ, United States
1A High-Speed MOSFET Driver
TC1411N
1A High-Speed MOSFET Driver TC1411N
The TC1411/1411N are 1A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4kV of electrostatic discharge. As MOSFET drivers, the TC1411/1411N can easily switch 1000pF gate capacitance in 25nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy. Additional Features Latch-Up Protected: Will Withstand 500mA Reverse Current Input Will Withstand Negative Inputs Up to 5V ESD Protected: 4kV Wide Operating Range: 4.5V to 16V High Capacitive Load Drive Capability: 1000pF in 25nsec Short Delay Time: 30nsec Typ Consistent Delay Times With Changes in Supply Voltage Matched Delay Times Low Supply Current With Logic '1' Input: 500µA With Logic '0' Input: 100µA Low Output Impedance: 8Ω Pinout Same as TC1410/12/13

The TC1411/1411N are 1A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4kV of electrostatic discharge. As MOSFET drivers, the TC1411/1411N can easily switch 1000pF gate capacitance in 25nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy.

Additional Features

    • Latch-Up Protected: Will Withstand 500mA Reverse Current
    • Input Will Withstand Negative Inputs Up to 5V
    • ESD Protected: 4kV
    • Wide Operating Range: 4.5V to 16V
    • High Capacitive Load Drive Capability: 1000pF in 25nsec
    • Short Delay Time: 30nsec Typ
    • Consistent Delay Times With Changes in Supply Voltage
    • Matched Delay Times
    • Low Supply Current
      • With Logic '1' Input: 500µA
      • With Logic '0' Input: 100µA
    • Low Output Impedance: 8Ω
    • Pinout Same as TC1410/12/13
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TC1411N
Product Name 1A High-Speed MOSFET Driver
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221507 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type Soic
Number of units in IC 2
View Details
 - LM5100ASD/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type WSON10
Packing Method Tape Reel; Tape & Reel
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3660PBF - Acme Chip Technology Co., Limited
Specs
V(BR)DSS 100 volts
IDSS 4500 milliamps
Package Type 8-SOIC (0.154, 3.90mm Width)
View Details