Skyworks Solutions, Inc. High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications AAT3156

Description
Please note: this product is being discontinued and is not recommended for new designs. The AAT3156 is a low noise, constant frequency charge pump DC/DC converter that uses a tri-mode load switch (1X), fractional (1.5X), and doubling (2X) conversion to maximize efficiency for white LED applications. The AAT3156 is capable of driving six-channel LEDs at a total of 180mA from a 2.7V to 5.5V input. The current sinks may be operated individually or in parallel for driving higher-current LEDs. A low external parts count (two 1µF flying capacitors and two small 1µF capacitors at VIN and VOUT) make this part ideally suited for small battery-powered applications. AnalogicTech's AS²Cwire™ (Advanced Simple Serial Control™) serial digital input is used to enable, disable, and set current for each LED with a 16-level logarithmic scale plus four low-current settings down to 50µA for optimized efficiency, with a low housekeeping current of only 50µA. Each output of the AAT3156 is equipped with built-in protection for VOUT short circuit and auto disable for LED failure condition. Built-in soft-start circuitry prevents excessive inrush current during start-up. A low current shutdown feature disconnects the load from VIN and reduces quiescent current to less than 1µA. The AAT3156 is available in a space-saving, thermally-enhanced 16-pin 4x4mm QFN package. Note: Contact Sales for AAT3156 product availability. Please note: AAT3156 is not recommended for new designs.
Request a Quote
Description
Please note: this product is being discontinued and is not recommended for new designs. The AAT3156 is a low noise, constant frequency charge pump DC/DC converter that uses a tri-mode load switch (1X), fractional (1.5X), and doubling (2X) conversion to maximize efficiency for white LED applications. The AAT3156 is capable of driving six-channel LEDs at a total of 180mA from a 2.7V to 5.5V input. The current sinks may be operated individually or in parallel for driving higher-current LEDs. A low external parts count (two 1µF flying capacitors and two small 1µF capacitors at VIN and VOUT) make this part ideally suited for small battery-powered applications. AnalogicTech's AS²Cwire™ (Advanced Simple Serial Control™) serial digital input is used to enable, disable, and set current for each LED with a 16-level logarithmic scale plus four low-current settings down to 50µA for optimized efficiency, with a low housekeeping current of only 50µA. Each output of the AAT3156 is equipped with built-in protection for VOUT short circuit and auto disable for LED failure condition. Built-in soft-start circuitry prevents excessive inrush current during start-up. A low current shutdown feature disconnects the load from VIN and reduces quiescent current to less than 1µA. The AAT3156 is available in a space-saving, thermally-enhanced 16-pin 4x4mm QFN package. Note: Contact Sales for AAT3156 product availability. Please note: AAT3156 is not recommended for new designs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3156 - Skyworks Solutions, Inc.
Irvine, CA, United States
High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications
AAT3156
High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications AAT3156
Please note: this product is being discontinued and is not recommended for new designs. The AAT3156 is a low noise, constant frequency charge pump DC/DC converter that uses a tri-mode load switch (1X), fractional (1.5X), and doubling (2X) conversion to maximize efficiency for white LED applications. The AAT3156 is capable of driving six-channel LEDs at a total of 180mA from a 2.7V to 5.5V input. The current sinks may be operated individually or in parallel for driving higher-current LEDs. A low external parts count (two 1µF flying capacitors and two small 1µF capacitors at VIN and VOUT) make this part ideally suited for small battery-powered applications. AnalogicTech's AS²Cwire™ (Advanced Simple Serial Control™) serial digital input is used to enable, disable, and set current for each LED with a 16-level logarithmic scale plus four low-current settings down to 50µA for optimized efficiency, with a low housekeeping current of only 50µA. Each output of the AAT3156 is equipped with built-in protection for VOUT short circuit and auto disable for LED failure condition. Built-in soft-start circuitry prevents excessive inrush current during start-up. A low current shutdown feature disconnects the load from VIN and reduces quiescent current to less than 1µA. The AAT3156 is available in a space-saving, thermally-enhanced 16-pin 4x4mm QFN package. Note: Contact Sales for AAT3156 product availability. Please note: AAT3156 is not recommended for new designs.

Please note: this product is being discontinued and is not recommended for new designs.
The AAT3156 is a low noise, constant frequency charge pump DC/DC converter that uses a tri-mode load switch (1X), fractional (1.5X), and doubling (2X) conversion to maximize efficiency for white LED applications. The AAT3156 is capable of driving six-channel LEDs at a total of 180mA from a 2.7V to 5.5V input. The current sinks may be operated individually or in parallel for driving higher-current LEDs. A low external parts count (two 1µF flying capacitors and two small 1µF capacitors at VIN and VOUT) make this part ideally suited for small battery-powered applications.
AnalogicTech's AS²Cwire™ (Advanced Simple Serial Control™) serial digital input is used to enable, disable, and set current for each LED with a 16-level logarithmic scale plus four low-current settings down to 50µA for optimized efficiency, with a low housekeeping current of only 50µA.
Each output of the AAT3156 is equipped with built-in protection for VOUT short circuit and auto disable for LED failure condition. Built-in soft-start circuitry prevents excessive inrush current during start-up. A low current shutdown feature disconnects the load from VIN and reduces quiescent current to less than 1µA.
The AAT3156 is available in a space-saving, thermally-enhanced 16-pin 4x4mm QFN package.
Note: Contact Sales for AAT3156 product availability.
Please note: AAT3156 is not recommended for new designs.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category IC Power Supplies
Product Number AAT3156
Product Name High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications
Package Type Other; QFN44-16
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3151 - Skyworks Solutions, Inc.
Specs
Package Type Other; STDFN33-12,TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3157 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3159 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details