Texas Instruments LM25069 Positive Low Voltage Power Limiting Hot Swap Controller LM25069PMMX-1/NOPB

Description
Positive Low Voltage Power Limiting Hot Swap Controller 10-VSSOP
Request a Quote
Description
Positive Low Voltage Power Limiting Hot Swap Controller 10-VSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM25069PMMX-1/NOPB is a positive low voltage power limiting hot swap controller designed by Texas Instruments. It operates within a voltage range of +2.9V to +17V and is suitable for applications such as server backplane systems and base station power distribution. The device features in-rush current limiting to ensure safe board insertion into live power sources, along with programmable maximum power dissipation in the external pass device. Key functionalities include adjustable current limits, under-voltage and over-voltage lockout settings, and a circuit breaker function for severe over-current events. The LM25069 also incorporates an internal high-side charge pump and gate driver for an external N-channel MOSFET, enhancing its operational flexibility. The device is packaged in a 10-pin VSSOP format and is rated for operation over a temperature range of -40°C to +85°C. Engineers may find this product beneficial for applications requiring robust power management and protection during hot swapping of circuit cards.

Datasheet Summary
Powered by GS/AI

The LM25069PMMX-1/NOPB is a positive low voltage power limiting hot swap controller designed by Texas Instruments. It operates within a voltage range of +2.9V to +17V and is suitable for applications such as server backplane systems and base station power distribution. The device features in-rush current limiting to ensure safe board insertion into live power sources, along with programmable maximum power dissipation in the external pass device. Key functionalities include adjustable current limits, under-voltage and over-voltage lockout settings, and a circuit breaker function for severe over-current events. The LM25069 also incorporates an internal high-side charge pump and gate driver for an external N-channel MOSFET, enhancing its operational flexibility. The device is packaged in a 10-pin VSSOP format and is rated for operation over a temperature range of -40°C to +85°C. Engineers may find this product beneficial for applications requiring robust power management and protection during hot swapping of circuit cards.

Suppliers

Company
Product
Description
Supplier Links
LM25069 Positive Low Voltage Power Limiting Hot Swap Controller - LM25069PMMX-1/NOPB - Texas Instruments
Dallas, TX, United States
LM25069 Positive Low Voltage Power Limiting Hot Swap Controller
LM25069PMMX-1/NOPB
LM25069 Positive Low Voltage Power Limiting Hot Swap Controller LM25069PMMX-1/NOPB
Positive Low Voltage Power Limiting Hot Swap Controller 10-VSSOP

Positive Low Voltage Power Limiting Hot Swap Controller 10-VSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Power Supplies
Product Number LM25069PMMX-1/NOPB
Product Name LM25069 Positive Low Voltage Power Limiting Hot Swap Controller
Package Type Other; VSSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - BQ2018TS-E1TR - Rochester Electronics
Texas Instruments
Specs
Package Type SSOP; Other; TSSOP8
View Details
Power Supply Chip >> Battery Management ICs - BQ27220YZFR - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Gates and Inverters - CD74ACT04M96 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
UC1844-SP Current Mode PWM Controller - 5962-8670403VXA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details