Microchip Technology, Inc. Synchronous Buck Regulator, Dfn-10; Supply Voltage Microchip TC1303B-ZG0EMF

Description
SYNCHRONOUS BUCK REGULATOR, DFN-10; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:DFN; No. of Pins:10Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
SYNCHRONOUS BUCK REGULATOR, DFN-10; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:DFN; No. of Pins:10Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Synchronous Buck Regulator, Dfn-10; Supply Voltage Microchip - 75K1562 - Newark, An Avnet Company
Chicago, IL, United States
Synchronous Buck Regulator, Dfn-10; Supply Voltage Microchip
75K1562
Synchronous Buck Regulator, Dfn-10; Supply Voltage Microchip 75K1562
SYNCHRONOUS BUCK REGULATOR, DFN-10; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:DFN; No. of Pins:10Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

SYNCHRONOUS BUCK REGULATOR, DFN-10; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:DFN; No. of Pins:10Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 75K1562
Product Name Synchronous Buck Regulator, Dfn-10; Supply Voltage Microchip
Pins 10
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7513143P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ24314BDSGR - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 1
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers