Microchip Technology, Inc. PMIC - PMIC - Supervisors - TC1271RERC TC1271RERC

Description
Manufacturer: Microchip Technology Win Source Part Number: 052594-TC1271RERC Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 052594-TC1271RERC Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - TC1271RERC - 052594-TC1271RERC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TC1271RERC
052594-TC1271RERC
PMIC - PMIC - Supervisors - TC1271RERC 052594-TC1271RERC
Manufacturer: Microchip Technology Win Source Part Number: 052594-TC1271RERC Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 052594-TC1271RERC
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.63V Voltage Supervisor IC
691-TC1271RERC
2.63V Voltage Supervisor IC 691-TC1271RERC
IC RESET MONITOR 2.63V SOT143-4 Product overview: TC1271RERC from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC1271RERC can be used for catalog matching and distributor lookup.

IC RESET MONITOR 2.63V SOT143-4 Product overview: TC1271RERC from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC1271RERC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 052594-TC1271RERC 691-TC1271RERC
Product Name PMIC - PMIC - Supervisors - TC1271RERC 2.63V Voltage Supervisor IC
Number of Supplies 1; 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1658409 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Battery Management - BQ25010RHLRG4 - 1049565-BQ25010RHLRG4 - Win Source Electronics
Specs
Output Options Inverting
Type VQFN EP
Pins 20
View Details