Microchip Technology, Inc. SY89876L

Description
This low-skew, low-jitter device is capable of accepting a high-speed (e.g., 622MHz or higher) CML, LVPECL, LVDS or HSTL clock input signal and dividing down the frequency using a programmable divider ratio to create a lower speed version of the input clock. Available divider ratios are 2, 4, 8 and 16, or straight pass-through.The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference is included for AC-coupled applications.The /RESET input asynchronously resets the divider. In the pass-through function (divide by 1) the /RESET synchronously enables or disables the outputs on the next falling edge of IN (rising edge of /IN). Additional Features Integrated programmable clock divider and 1:2 fanout buffer Guaranteed AC performance over temperature and voltage: >2.0GHz fMAX <190ps tr/tf <15ps within device skew Low jitter design: <10psPP total jitter <1psRMS cycle-to-cycle jitter Unique input termination and VTPin for DC- and ACcoupled inputs; CML, PECL, LVDS and HSTL LVDS-compatible outputs TTL/CMOS inputs for select and reset Parallel programming capability Programmable divider ratios of 1, 2, 4, 8 and 16 Low voltage operation 3.3V Output disable function -40°C to 85°C industrial temperature range Available in 16-pin (3mm x 3mm) MLF® package
Datasheet
Description
This low-skew, low-jitter device is capable of accepting a high-speed (e.g., 622MHz or higher) CML, LVPECL, LVDS or HSTL clock input signal and dividing down the frequency using a programmable divider ratio to create a lower speed version of the input clock. Available divider ratios are 2, 4, 8 and 16, or straight pass-through.The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference is included for AC-coupled applications.The /RESET input asynchronously resets the divider. In the pass-through function (divide by 1) the /RESET synchronously enables or disables the outputs on the next falling edge of IN (rising edge of /IN). Additional Features Integrated programmable clock divider and 1:2 fanout buffer Guaranteed AC performance over temperature and voltage: >2.0GHz fMAX <190ps tr/tf <15ps within device skew Low jitter design: <10psPP total jitter <1psRMS cycle-to-cycle jitter Unique input termination and VTPin for DC- and ACcoupled inputs; CML, PECL, LVDS and HSTL LVDS-compatible outputs TTL/CMOS inputs for select and reset Parallel programming capability Programmable divider ratios of 1, 2, 4, 8 and 16 Low voltage operation 3.3V Output disable function -40°C to 85°C industrial temperature range Available in 16-pin (3mm x 3mm) MLF® package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89876L - Microchip Technology, Inc.
Chandler, AZ, United States
This low-skew, low-jitter device is capable of accepting a high-speed (e.g., 622MHz or higher) CML, LVPECL, LVDS or HSTL clock input signal and dividing down the frequency using a programmable divider ratio to create a lower speed version of the input clock. Available divider ratios are 2, 4, 8 and 16, or straight pass-through.The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference is included for AC-coupled applications.The /RESET input asynchronously resets the divider. In the pass-through function (divide by 1) the /RESET synchronously enables or disables the outputs on the next falling edge of IN (rising edge of /IN). Additional Features Integrated programmable clock divider and 1:2 fanout buffer Guaranteed AC performance over temperature and voltage: >2.0GHz fMAX <190ps tr/tf <15ps within device skew Low jitter design: <10psPP total jitter <1psRMS cycle-to-cycle jitter Unique input termination and VTPin for DC- and ACcoupled inputs; CML, PECL, LVDS and HSTL LVDS-compatible outputs TTL/CMOS inputs for select and reset Parallel programming capability Programmable divider ratios of 1, 2, 4, 8 and 16 Low voltage operation 3.3V Output disable function -40°C to 85°C industrial temperature range Available in 16-pin (3mm x 3mm) MLF® package

This low-skew, low-jitter device is capable of accepting a high-speed (e.g., 622MHz or higher) CML, LVPECL, LVDS or HSTL clock input signal and dividing down the frequency using a programmable divider ratio to create a lower speed version of the input clock. Available divider ratios are 2, 4, 8 and 16, or straight pass-through.The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference is included for AC-coupled applications.The /RESET input asynchronously resets the divider. In the pass-through function (divide by 1) the /RESET synchronously enables or disables the outputs on the next falling edge of IN (rising edge of /IN).

Additional Features

    • Integrated programmable clock divider and 1:2 fanout buffer
    • Guaranteed AC performance over temperature and voltage:
      • >2.0GHz fMAX
      • <190ps tr/tf
      • <15ps within device skew
    • Low jitter design:
      • <10psPP total jitter
      • <1psRMS cycle-to-cycle jitter
    • Unique input termination and VTPin for DC- and ACcoupled inputs; CML, PECL, LVDS and HSTL
    • LVDS-compatible outputs
    • TTL/CMOS inputs for select and reset
    • Parallel programming capability
    • Programmable divider ratios of 1, 2, 4, 8 and 16
    • Low voltage operation 3.3V
    • Output disable function
    • -40°C to 85°C industrial temperature range
    • Available in 16-pin (3mm x 3mm) MLF® package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Dividers
Product Number SY89876L
Clock Frequency 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - MC100EL32D - Lingto Electronic Limited
Specs
Clock Frequency 3000 MHz
View Details
Frequency Dividers - HX4920 - Maury Microwave
Specs
Clock Frequency 4000 to 24000 MHz
Package Type 1.85mm, 2.4mm, 2.92mm, 3.5mm, SMA, Type N
View Details
CD40103B-MIL CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter - CD40103BF3A - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Supply Voltage 3V; 18
View Details
5 suppliers